EN
  • EN
  • DE

LT1469ACDF#PBF

Part No LT1469ACDF#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 90MHZ 12DFN / Op Amp Dual High Speed Amplifier ±18V Automotive 12-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 2
SR - Slew Rate 22 V/μs
GBP - Gain Bandwidth Product 90MHz
Current - Input Bias 10nA
Voltage - Input Offset 50μV
Operating Supply Current 4.1mA
Output Current per Channel 22mA
Dual Supply Voltage (±) ±2.5 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 12-WFDFN Exposed Pad
Manufacturer Package 12-DFN (4x4)
Win Source Part Number 780492-LT1469ACDF#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1469
Introduction Date February 22, 2000
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1469ACDF#PBF CAD Model

Description

LT1469ACDF#PBF - Dual Precision Operational Amplifier

The LT1469ACDF#PBF from Linear Technology is a high-performance, dual precision operational amplifier that delivers exceptional accuracy and speed. Designed for a broad range of applications, this op-amp features low noise, high output drive capability, and is optimized for superior signal fidelity and bandwidth. The LT1469ACDF#PBF is an ideal choice for professional audio equipment, test and measurement instruments, and high-end industrial applications.

Key Features:

  • High Frequency Performance: With a gain bandwidth product of 90MHz and a slew rate of 50V/µs, the LT1469ACDF#PBF ensures fast and accurate signal processing, making it suitable for high-speed applications.
  • Low Distortion: Its ultra-low harmonic distortion characteristics are crucial for audio and instrumentation applications, where maintaining signal integrity is paramount.
  • Low Noise: The device boasts an input noise voltage of just 2.5nV/√Hz at 1kHz, minimizing noise in sensitive circuits.
  • High Output Drive: Capable of delivering ±50mA of output current, this op-amp can drive heavy loads without compromising performance.
  • Stable with Capacitive Loads: Operational stability is guaranteed with capacitive loads up to 500pF, which is beneficial in applications with high capacitance filters or long cable runs.
  • Wide Supply Range: The LT1469ACDF#PBF can operate from a supply range of ±2.5V to ±15V, providing flexibility for various circuit designs.
  • Dual Supply Operation: This dual op-amp can work in systems that require both positive and negative supply voltages, making it versatile for different types of circuit configurations.

Package and Quality:

The LT1469ACDF#PBF is offered in a 16-lead DFN package, which is compact and suitable for space-constrained applications. The product is RoHS compliant, ensuring adherence to the latest environmental standards and regulations. Linear Technology's commitment to high-quality manufacturing means that the LT1469ACDF#PBF is a reliable choice for demanding applications that require long-term stability and performance.

Whether you're designing a high-fidelity audio system, a precise data acquisition system, or a robust industrial control, the LT1469ACDF#PBF operational amplifier is engineered to meet the needs of the most challenging circuits.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3382 $57.3528
9+ $11.7647 $105.8823
14+ $11.3971 $159.5594
19+ $11.0294 $209.5586
24+ $10.6618 $255.8832
32+ $9.5588 $305.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 780 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess