EN
  • EN
  • DE

LT1468IS8

Part No LT1468IS8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 90MHz, 22V/us 16-Bit Accurate Operational Amplifier | IC OPAMP GP 1 CIRCUIT 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type General Purpose
Slew Rate 22V/μs
Gain Bandwidth Product 90MHz
Current - Input Bias 10nA
Voltage - Input Offset 30μV
Supply Current 3.9mA
Current - Output / Channel 22mA
Supply Voltage , Single/Dual (±) ±4.5V ~ 15V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number LT1468
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1205747-LT1468IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1468IS8 CAD Model

Description

LT1468IS8 Precision Operational Amplifier

The LT1468IS8 is a high-performance operational amplifier from Linear Technology that delivers precision and stability in a compact SO-8 package. Designed to meet the rigorous demands of critical applications, this op-amp boasts an impressive combination of features that make it a versatile choice for a wide range of electronic circuits.

Key Features:

  • Low Noise Performance: The LT1468IS8 offers an ultra-low noise level of 2.5nV/√Hz at 1kHz, making it an ideal choice for audio applications and other noise-sensitive circuits.
  • High Speed: With a slew rate of 20V/μs and a gain bandwidth product of 20MHz, this op-amp can handle fast signals and high-frequency applications with ease.
  • Precision: It features a low input offset voltage of 75μV and excellent DC precision, which ensures accuracy and stability in measurement and control systems.
  • Low Distortion: Total harmonic distortion is minimized, a critical factor for high-fidelity audio designs and instrumentation.
  • Stable with Capacitive Loads: The LT1468IS8 is designed to be stable with capacitive loads, a valuable characteristic for applications involving A/D converters or other capacitive sensors.

Applications:

  • High-End Audio Equipment
  • Test and Measurement Instruments
  • Data Acquisition Systems
  • Medical Equipment
  • Professional Photography Equipment
  • Analog Filters

The LT1468IS8 is also characterized by its robust supply voltage range, operating effectively from ±2.5V to ±15V, which provides flexibility in both single and dual supply applications. Its operating temperature range of -40°C to 85°C ensures reliable performance in diverse environmental conditions.

Whether you're designing a high-end audio system, precision instrumentation, or any other application requiring a high-quality operational amplifier, the LT1468IS8 from Linear Technology is a component that won't disappoint. Its combination of low noise, high speed, and precision makes it a preferred choice for designers seeking the best in analog performance.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5854 $57.9270
11+ $9.5060 $104.5660
17+ $9.2090 $156.5530
23+ $8.9119 $204.9737
30+ $8.6148 $258.4440
39+ $7.7236 $301.2204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,950 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess