EN
  • EN
  • DE

MAX6714BUB

Part No MAX6714BUB
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705830-MAX6714BUB
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6714BUB CAD Model

Description

Maxim Integrated MAX6714BUB - Quad Voltage Monitor

The Maxim Integrated MAX6714BUB is a compact, highly precise quad voltage monitor designed to ensure the reliable operation of microprocessor (µP) systems. This device is engineered to monitor multiple supply voltages and assert a reset signal whenever any of the monitored voltages fall below their respective factory-set thresholds. The MAX6714BUB is ideal for a variety of applications, including computers, controllers, and intelligent instruments, where accurate voltage monitoring is critical for system integrity.

This voltage monitor comes in a tiny microMAX-10 package, making it an excellent choice for space-constrained applications. It operates over a wide voltage range, from 1.8V to 5.0V, which makes it versatile for different system designs. The MAX6714BUB features four voltage detector inputs, each with its own voltage threshold. These thresholds are precisely factory-set and can monitor voltages as low as 1.25V.

One of the key features of the MAX6714BUB is its manual reset input, which provides a means to initiate a system reset manually. This input is debounced to eliminate any spurious resets caused by noise or contact bounce in the reset pushbutton. Additionally, the device offers an active-low reset output, which remains asserted for a minimum of 140ms after all voltages have returned to acceptable levels, ensuring a proper system reset.

The MAX6714BUB also includes an active-low watchdog input that, when left unconnected or driven low, disables the watchdog timer to prevent unwanted system resets during normal operation. When the watchdog input is driven high, the internal watchdog timer is enabled, monitoring the system for software faults or other malfunctions.

Overall, the Maxim Integrated MAX6714BUB provides robust protection for your system by continuously monitoring supply voltages and ensuring that your system operates within safe voltage thresholds. Its small size, precision, and feature set make it an indispensable component for any critical system requiring reliable voltage monitoring.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7682 $52.5958
45+ $2.2714 $102.2130
69+ $2.2004 $151.8276
94+ $2.1294 $200.1636
122+ $2.0584 $251.1248
163+ $1.8455 $300.8165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess