EN
  • EN
  • DE

LT1468CS8#TR

Part No LT1468CS8#TR
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828488-LT1468CS8#TR
Ultra Librarian 3D Model Ultra Librarian LT1468CS8#TR CAD Model

Description

Overview of LT1468CS8#TR

The LT1468CS8#TR is a high-performance, precision operational amplifier from Linear Technology, now part of Analog Devices. Designed with a focus on achieving low noise and high speed while maintaining precise accuracy, this op-amp is an ideal choice for a wide range of applications, including medical instrumentation, test equipment, and audio systems.

Key Features

  • Exceptional Noise Performance: The LT1468CS8#TR boasts an ultra-low noise figure, which makes it perfect for sensitive applications where maintaining signal integrity is critical.
  • High Speed: With a slew rate of 20V/µs and a gain bandwidth product of 20MHz, this op-amp is capable of handling fast signal changes efficiently, making it suitable for high-frequency applications.
  • Precision: The device offers excellent DC performance, including low offset voltage and low input bias currents, ensuring accurate signal amplification with minimal distortion.
  • Single Supply Operation: It can operate with a single supply voltage ranging from 4V to 36V, or dual supplies of ±2V to ±18V, providing flexibility in various circuit configurations.
  • Robust Packaging: The LT1468CS8#TR comes in an 8-lead SOIC package, which is suitable for surface-mount technology (SMT) and offers a compact footprint for space-constrained applications.
  • Temperature Range: It is designed to operate over the industrial temperature range of -40°C to 85°C, ensuring reliable performance under varying environmental conditions.

Applications

The versatility of the LT1468CS8#TR allows it to be integrated into a multitude of electronic systems. Its low noise and high precision make it particularly well-suited for:

  • Professional Audio Equipment
  • High-Quality ADC/DAC Systems
  • Active Filters and Signal Conditioning
  • Medical Instrumentation
  • Test and Measurement Equipment

Conclusion

With its combination of low noise, high speed, and precision, the LT1468CS8#TR from Linear Technology is an excellent operational amplifier that meets the needs of engineers and designers looking to optimize their high-performance systems. Whether it's for audio fidelity, signal processing, or sensitive instrumentation, this op-amp is engineered to deliver top-notch results.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0329 $60.1316
10+ $12.3347 $123.3470
15+ $11.9493 $179.2395
20+ $11.5639 $231.2780
26+ $11.1783 $290.6358
35+ $10.0219 $350.7665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,296 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess