EN
  • EN
  • DE

LT1463CN

Part No LT1463CN
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual/Quad Micropower, 260uW C-Load Picoampere Bias Current JFET Input Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205735-LT1463CN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1463CN CAD Model

Description

The LT1463CN is a high-performance operational amplifier (op-amp) from Linear Technology, an Analog Devices brand, that offers a unique blend of precision, speed, and low noise operation. Engineered to address a broad range of applications, this op-amp is ideal for use in test equipment, instrumentation, and other circuits requiring high accuracy and stability.

Key Features:

  • Precision Performance: With a low offset voltage of just 30µV and a maximum input bias current of 250pA, the LT1463CN provides excellent accuracy for precision applications.
  • High Speed: This op-amp boasts a slew rate of 4V/µs and a gain bandwidth product of 2.5MHz, making it suitable for fast signal processing tasks.
  • Low Noise: At 0.1Hz to 10Hz, the voltage noise is a mere 1.5µVP-P, ensuring clean and reliable signal amplification with minimal interference.
  • Stable Operation: The LT1463CN is designed for stability with capacitive loads up to 1000pF, which makes it versatile for various feedback network configurations.
  • Power Efficiency: With a supply current of just 1.1mA per amplifier, this op-amp is an excellent choice for power-sensitive applications.

Applications:

  • High Precision Data Acquisition Systems
  • Instrumentation Amplifiers
  • Active Filters
  • Buffer Amplifiers
  • Test Equipment
  • Analog-to-Digital Converter (ADC) Drivers

Product Specifications:

The LT1463CN is offered in an 8-pin PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting. It operates over a wide supply voltage range of ±2.5V to ±15V, accommodating various power supply configurations. Furthermore, it is specified for operation over the industrial temperature range of -40°C to 85°C, ensuring reliable performance in diverse environments.

Whether you're designing a high-precision measurement system or simply need a reliable op-amp for general-purpose use, the LT1463CN from Linear Technology stands out as a robust and versatile choice that combines precision with power efficiency.

You May Also Be Interested in

3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.4804 $70.9608
4+ $29.1118 $116.4472
7+ $28.2028 $197.4196
9+ $27.2927 $245.6343
11+ $26.3825 $290.2075
15+ $23.6532 $354.7980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess