EN
  • EN
  • DE

LT1461DHS8-5#TRPBF

Part No LT1461DHS8-5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.15% 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 5V
Current - Output 100mA
Tolerance ±0.15%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 8ppmp-p
Noise - 10Hz to 10kHz 9.6ppmrms
Voltage - Input 5.5V ~ 20V
Current - Supply 70μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series LT1461
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809635-LT1461DHS8-5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1461DHS8-5#TRPBF CAD Model

Description

LT1461DHS8-5#TRPBF Precision Voltage Reference

The LT1461DHS8-5#TRPBF is a high-precision voltage reference component manufactured by Linear Technology, a brand synonymous with performance and reliability in the field of analog integrated circuits. This device features a series reference with impressive stability and accuracy, making it an ideal choice for precision data conversion in a wide range of applications, from industrial instrumentation to automotive systems.

Key Features

  • Output Voltage: The LT1461DHS8-5#TRPBF provides a fixed 5V output voltage, suitable for a variety of applications requiring a stable reference voltage.
  • High Accuracy: With an initial accuracy of 0.05%, this component ensures precise voltage regulation, critical for high-performance circuits.
  • Low Temperature Coefficient: The device boasts an excellent temperature coefficient, typically 10ppm/°C, which ensures consistent performance over a wide temperature range.
  • Low Dropout Voltage: It operates with a low dropout voltage, making it efficient for systems with a minimal voltage difference between the input and output.
  • Long-Term Stability: The LT1461DHS8-5#TRPBF demonstrates superior long-term stability, a key feature for applications where calibration intervals are infrequent.
  • Low Noise: With a low output noise of only 10µV RMS, this voltage reference does not introduce significant noise into sensitive circuits.

Package and Availability

The component is packaged in an 8-lead small outline integrated circuit (SOIC) package, ensuring compatibility with standard surface-mount technology (SMT) processes. The "TRPBF" suffix indicates that the device is provided in tape and reel packaging, which is suitable for automated assembly processes, and that it is lead-free and RoHS compliant.

Applications

Due to its high precision and stability, the LT1461DHS8-5#TRPBF is an excellent choice for applications such as:

  • Precision data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Battery-powered equipment
  • Automotive electronics
  • Industrial control systems

With its robust design and reliable performance, the LT1461DHS8-5#TRPBF from Linear Technology is a go-to voltage reference for engineers looking to enhance the accuracy and stability of their electronic designs.

You May Also Be Interested in

Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6740 $50.2200
75+ $1.3735 $103.0125
115+ $1.3306 $153.0190
160+ $1.2877 $206.0320
205+ $1.2448 $255.1840
270+ $1.1160 $301.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,740 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess