EN
  • EN
  • DE

LT1460HCS3-5#TRMPBF

Part No LT1460HCS3-5#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 40mA
Tolerance ±0.2%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 4μVp-p
Noise - 10Hz to 10kHz 4μVrms
Voltage - Input 5.9 V to 20 V
Operating Supply Current 240μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 127698-LT1460HCS3-5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT1460HCS3-5#TRMPBF CAD Model

Description

Product Overview: LT1460HCS3-5#TRMPBF

The LT1460HCS3-5#TRMPBF is a precision low dropout voltage reference from Linear Technology, a leader in the design and manufacturing of high-performance analog integrated circuits. This product is part of the LT1460 series, which is known for its stability and accuracy under varying conditions.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 5V, which is ideal for a wide range of applications requiring a stable reference voltage.
  • Low Dropout Voltage: It features a low dropout voltage, ensuring the reference remains accurate even with a minimal difference between the input and output voltages.
  • High Accuracy: The LT1460HCS3-5#TRMPBF boasts an impressive initial accuracy, making it suitable for precision applications.
  • Temperature Stability: The voltage reference is designed to maintain its accuracy over a wide temperature range, ensuring reliable performance in varying environmental conditions.
  • Low Noise: This product exhibits low noise characteristics, which is essential for sensitive electronic applications where noise can cause significant issues.
  • Package: It comes in a small surface-mount package, making it an excellent choice for space-constrained applications.

Applications

The LT1460HCS3-5#TRMPBF is versatile and can be used in various applications, including:

  • Data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Portable instrumentation
  • Medical devices
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

Linear Technology ensures that the LT1460HCS3-5#TRMPBF meets the highest quality and reliability standards. The product is thoroughly tested and is designed to perform consistently over its operational lifetime. With its robust design and excellent performance characteristics, the LT1460HCS3-5#TRMPBF is an ideal choice for engineers and designers looking for a dependable voltage reference solution.

You May Also Be Interested in

Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1194 $60.4776
9+ $12.4057 $111.6513
13+ $12.0180 $156.2340
18+ $11.6304 $209.3472
23+ $11.2427 $258.5821
30+ $10.0796 $302.3880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess