EN
  • EN
  • DE

LT1460HCS3-3.3#TRMPBF

Part No LT1460HCS3-3.3#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3.3V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 40mA
Tolerance ±0.2%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 4μVp-p
Noise - 10Hz to 10kHz 4μVrms
Voltage - Input 4.2 V to 20 V
Operating Supply Current 220μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1058293-LT1460HCS3-3.3#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1460HCS3-3.3#TRMPBF CAD Model

Description

Product Overview: LT1460HCS3-3.3#TRMPBF

The LT1460HCS3-3.3#TRMPBF is a high-quality, precision voltage reference component manufactured by Linear Technology, a brand renowned for its high-performance analog integrated circuits. This specific model is part of the LT1460 series, which is known for its low dropout voltage and stable output across various conditions, making it a popular choice for precision applications.

Key Features

  • Voltage Output: The LT1460HCS3-3.3#TRMPBF provides a fixed voltage output of 3.3 volts, which is ideal for many digital and analog circuits that require a stable reference voltage.
  • Package Type: It comes in a compact SOT-23 package, which is suitable for space-constrained applications.
  • Temperature Range: The device operates over an industrial temperature range, ensuring reliable performance in a variety of environments.
  • Low Dropout: It features a low dropout performance, making it efficient for systems with a minimal difference between the input voltage and the output voltage.
  • High Accuracy: The reference voltage is highly accurate, ensuring precision in critical applications.
  • Stability: It offers excellent stability over time, temperature, and changes in input voltage, which is crucial for maintaining the integrity of the reference voltage in a circuit.

Applications

  • High-resolution analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Precision power supplies
  • Portable instrumentation
  • Data acquisition systems
  • Automotive electronics

The LT1460HCS3-3.3#TRMPBF is also designed for ease of use, with a minimal number of external components required for operation. This makes it an ideal choice for designers looking to simplify their power management designs while maintaining high performance and reliability. Its tape and reel packaging (denoted by the suffix #TRMPBF) facilitates automated manufacturing processes, making it a convenient option for mass production.

With its combination of features, the LT1460HCS3-3.3#TRMPBF from Linear Technology is an excellent choice for professionals seeking a reliable and precise voltage reference for their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3364 $61.3456
8+ $12.5838 $100.6704
13+ $12.1905 $158.4765
17+ $11.7973 $200.5541
22+ $11.4040 $250.8880
30+ $10.2243 $306.7290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,211 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess