EN
  • EN
  • DE

LT1460DCN8-10LTC

Part No LT1460DCN8-10LTC
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1052842-LT1460DCN8-10LTC
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1460DCN8-10LTC CAD Model

Description

LT1460DCN8-10LTC - Precision Micropower Voltage Reference

The LT1460DCN8-10LTC from Linear Technology is a high-precision, low-power voltage reference that offers a fixed 10V output. This product is designed for applications requiring a stable voltage reference with low drift and low power consumption. It is an ideal choice for high-performance data converters, precision instruments, and automotive electronics where consistent voltage is crucial for accurate data processing and control.

Key Features

  • Output Voltage: Fixed 10V with high accuracy.
  • Low Drift: Ensures stability over temperature variations, which is critical for precision applications.
  • Low Power: The micropower operation makes it suitable for battery-powered devices and energy-efficient systems.
  • Wide Operating Temperature Range: Reliable performance across a broad range of temperatures.
  • Package: Available in an 8-pin DIP package, providing ease of integration into various circuit designs.

Applications

  • High-Resolution Analog-to-Digital Converters (ADCs)
  • Precision Digital-to-Analog Converters (DACs)
  • Portable Instrumentation
  • Automotive Electronics
  • Industrial Process Control Systems

The LT1460DCN8-10LTC voltage reference is engineered to deliver a precise 10V output with minimal deviation over time and temperature, making it a reliable component for systems that demand high accuracy. Its low quiescent current is an advantage for portable and remote applications where power conservation is a priority. The device's robust design ensures that it can withstand the rigors of industrial and automotive environments, providing consistent performance even under harsh conditions.

Linear Technology's commitment to high-quality components is evident in the LT1460DCN8-10LTC, making it a preferred choice for engineers and designers who need a dependable voltage reference for their sophisticated electronic systems.

For detailed specifications, application circuits, and additional information, refer to the datasheet and technical documentation provided by Linear Technology.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
ON Semiconductor
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess