EN
  • EN
  • DE

LT1460CCMS8-10#PBF

Part No LT1460CCMS8-10#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 10V 8MSOP / V-Ref Precision 10V 40mA 8-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 10V
Output Current 40mA
Tolerance ±0.1%
Temperature Coefficient 15ppm/°C
Noise - 0.1Hz to 10Hz 40μVp-p
Noise - 10Hz to 10kHz 35μVrms
Voltage - Input 10.9 V ~ 20 V
Operating Supply Current 360μA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 780449-LT1460CCMS8-10#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1460
Introduction Date January 12, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1460CCMS8-10#PBF CAD Model

Description

Product Overview: LT1460CCMS8-10#PBF

The LT1460CCMS8-10#PBF is a precision, low-power, 10V micropower bandgap reference from Linear Technology, a leading manufacturer in the analog integrated circuits industry. This component comes in a small, surface-mount MSOP-8 package, making it an excellent choice for space-constrained applications where accuracy and power efficiency are crucial.

Key Features

  • Output Voltage: The LT1460 provides a stable 10V reference voltage, which is essential for high-precision applications.
  • Low Power Consumption: With its micropower operation, it consumes very little power, making it suitable for battery-powered devices and portable equipment.
  • High Accuracy: The device offers excellent accuracy and stability over time, temperature, and input voltage variations, ensuring reliable performance for critical applications.
  • Drop-In Replacement: It is designed to be a direct replacement for traditional 10V references, facilitating easy upgrades in existing designs.
  • Temperature Range: The LT1460 operates over a wide temperature range, making it versatile for use in various environmental conditions.
  • Package: The MSOP-8 package is compact and suitable for automated assembly processes, helping reduce overall manufacturing costs.

Applications

The LT1460CCMS8-10#PBF is ideal for use in a wide array of applications where precision voltage reference is critical. These include:

  • High-resolution analog-to-digital and digital-to-analog converters (ADCs/DACs)
  • Portable instrumentation
  • Battery-powered equipment
  • Industrial control systems
  • Automotive electronics
  • Precision power supplies

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1460CCMS8-10#PBF is no exception. It is manufactured to meet high standards of reliability and performance, ensuring long-term stability in your applications. With its robust design and Linear Technology's reputation, this precision voltage reference is a reliable choice for engineers and designers looking to enhance the accuracy and efficiency of their electronic systems.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2174 $63.6522
7+ $17.4093 $121.8651
11+ $16.8653 $185.5183
15+ $16.3213 $244.8195
19+ $15.7773 $299.7687
25+ $14.1453 $353.6325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 311 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess