EN
  • EN
  • DE

LT1460BIN8-10#PBF

Part No LT1460BIN8-10#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 10V 8DIP / V-Ref Precision 10V 40mA 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 10V
Output Current 40mA
Tolerance ±0.1%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 40μVp-p
Noise - 10Hz to 10kHz 35μVrms
Voltage - Input 10.9 V ~ 20 V
Operating Supply Current 360μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780447-LT1460BIN8-10#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1460
Introduction Date January 12, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1460BIN8-10#PBF CAD Model

Description

The LT1460BIN8-10#PBF is a high-precision voltage reference component from Linear Technology, a brand of Analog Devices, known for its reliability and performance in critical applications. This precision reference is part of the LT1460 series, designed to provide a stable and accurate reference voltage for analog-to-digital converters, digital-to-analog converters, and other high-accuracy analog circuitry.

The LT1460BIN8-10#PBF offers a fixed 10V output with an initial accuracy of ±0.05% and temperature coefficient as low as 10ppm/°C, ensuring that the output voltage remains stable over a wide temperature range. This makes it an excellent choice for precision data conversion and control systems where temperature variations can significantly affect performance.

The device operates with a very low quiescent current, typically 130µA, which is ideal for battery-powered equipment and other low-power applications. Its micropower operation helps extend battery life and reduces power consumption without sacrificing performance. Furthermore, the LT1460 is capable of sourcing up to 20mA of output current, providing sufficient drive capability for most applications.

The LT1460BIN8-10#PBF comes in an 8-pin narrow SOIC package, which is suitable for space-constrained applications. It is characterized for operation from -40°C to 85°C, covering commercial and industrial temperature ranges. With its no-load stability and ability to drive capacitive loads, this voltage reference can be easily integrated into a variety of circuit designs.

Key features such as low dropout performance, excellent transient response, and high output accuracy make the LT1460BIN8-10#PBF a robust and versatile component for precision analog circuits. Whether it's being used in high-precision instrumentation, portable medical devices, or industrial control systems, the LT1460 series delivers the performance needed for demanding applications.

In summary, the LT1460BIN8-10#PBF is a high-quality, precision voltage reference that offers excellent accuracy, temperature stability, and low power consumption, making it an ideal choice for a wide range of high-performance electronics.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess