EN
  • EN
  • DE

LT1460ACN8-5#PBF

Part No LT1460ACN8-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8DIP / V-Ref Precision 5V 40mA 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 5V
Output Current 40mA
Tolerance ±0.075%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 20μVp-p
Noise - 10Hz to 10kHz 20μVrms
Voltage - Input 5.9 V ~ 20 V
Operating Supply Current 225μA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780445-LT1460ACN8-5#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1460
Introduction Date January 12, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1460ACN8-5#PBF CAD Model

Description

Product Overview: LT1460ACN8-5#PBF

The LT1460ACN8-5#PBF is a high-precision, low-power voltage reference from Linear Technology, now part of Analog Devices. Designed to provide a stable and accurate reference voltage, this component is an essential building block in many electronic systems, ranging from data conversion to power management applications. Its compact DIP-8 package makes it suitable for a wide array of PCB layouts, ensuring versatility and ease of integration into various designs.

Key Features

  • Output Voltage: The device offers a fixed output voltage of 5V, which is maintained with high accuracy and stability over temperature and time.
  • Temperature Stability: With excellent temperature stability, the LT1460ACN8-5#PBF ensures reliable performance across a wide operating temperature range.
  • Low Power Consumption: The device is designed for energy-efficient operation, making it ideal for battery-powered and portable applications where power conservation is critical.
  • High Precision: It features a precision-trimmed output that minimizes the need for external calibration, thus simplifying the design process and reducing system cost.
  • Long-Term Stability: The LT1460ACN8-5#PBF is characterized by excellent long-term stability, ensuring consistent performance over the lifespan of the product.
  • Low Dropout Performance: It can operate with a low dropout voltage, allowing for a smaller difference between the input and output voltage, which is beneficial in low-voltage applications.

Applications

The LT1460ACN8-5#PBF is commonly used in a variety of applications that require a stable reference voltage, including:

  • Precision data converters (ADCs/DACs)
  • Portable instrumentation
  • Battery-powered devices
  • Industrial control systems
  • Automotive electronics

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1460ACN8-5#PBF is no exception. This product is manufactured to high standards, ensuring both reliability and performance in demanding environments. Whether used in commercial, industrial, or automotive applications, the LT1460ACN8-5#PBF is a dependable choice for designers seeking a voltage reference that will maintain precision over time and under varying conditions.

You May Also Be Interested in

Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess