EN
  • EN
  • DE

LT1457S8#PBF

Part No LT1457S8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 1.7MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type J-FET
Number of Circuits 2
Slew Rate 4 V/μs
Gain Bandwidth Product (GBP) 1.7MHz
Current - Input Bias 7pA
Voltage - Input Offset 220μV
Operating Supply Current 1.8mA
Supply Voltage - Operating ±4.5 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 140087-LT1457S8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1457S8#PBF CAD Model

Description

Product Overview: LT1457S8#PBF

The LT1457S8#PBF is a high-performance operational amplifier (op-amp) from Linear Technology, a brand of Analog Devices that is renowned for its precision electronic components. This particular model is designed to offer a balance of speed, precision, and low noise, making it an ideal choice for a wide range of applications including test equipment, sensors, and audio processing.

Key Features

  • High Gain Bandwidth Product: The LT1457S8#PBF boasts a high gain bandwidth product, ensuring good frequency response for a variety of applications.
  • Low Noise Performance: With its low noise specifications, this op-amp is suitable for audio applications and other sensitive instrumentation where noise can be a critical factor.
  • Stable with Capacitive Loads: The ability to handle capacitive loads without oscillation is a significant advantage, making the LT1457S8#PBF versatile in different circuit configurations.
  • Dual Supply Operation: It can operate from dual supplies, which allows for a wide range of input signal levels and is particularly useful in analog signal processing.
  • Single Version Available: For applications requiring only one op-amp, a single version of this device is available, providing flexibility in design and inventory management.

Applications

The LT1457S8#PBF is suitable for various applications, including:

  • Active Filters
  • Photodiode Amplification
  • Audio Processing Circuits
  • Data Acquisition Systems
  • Instrumentation

Package and Quality

This op-amp is packaged in an 8-lead SOIC, which is a compact surface-mount package that saves space on printed circuit boards (PCBs). The part number suffix 'PBF' indicates that the device is lead-free and RoHS compliant, adhering to environmental standards regarding hazardous substances.

Conclusion

In summary, the LT1457S8#PBF from Linear Technology is a versatile and high-quality operational amplifier that meets the needs of various high-performance applications. Its combination of speed, precision, and low noise makes it a reliable choice for professionals seeking to enhance their electronic designs.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess