EN
  • EN
  • DE

LT1395CS8#TRPBF

Part No LT1395CS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 400MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Current Feedback
Number of Circuits 1
Slew Rate 800 V/μs
-3db Bandwidth 400MHz
Current - Input Bias 10μA
Voltage - Input Offset 1mV
Operating Supply Current 4.6mA
Channel Output Current 80mA
Supply Voltage - Operating 4 V to 12 V, ±2 V to 6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 138889-LT1395CS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1395CS8#TRPBF CAD Model

Description

Product Overview: LT1395CS8#TRPBF

The LT1395CS8#TRPBF is a high-performance operational amplifier (op-amp) presented by Linear Technology, a brand renowned for its precision electronic components. This product is designed to offer a perfect blend of speed, precision, and low power consumption, making it an ideal choice for a wide range of applications, including telecommunications, test equipment, and sensor interfaces.

Key Features

  • High Frequency Performance: The LT1395CS8#TRPBF boasts a gain bandwidth product of 40MHz and a slew rate of 15V/µs, providing the capability to handle high-speed signals with ease.
  • Low Power Consumption: Despite its high-speed operation, this op-amp consumes a mere 1.1mA of supply current per amplifier, which is advantageous for power-sensitive applications.
  • Single Supply Operation: It operates with a single supply voltage ranging from 4V to 36V, or dual supplies of ±2V to ±18V, offering flexibility in various circuit configurations.
  • Rail-to-Rail Output: The output stage swings within millivolts of the supply rails, maximizing the dynamic range in single supply operations.
  • Stable with Capacitive Loads: The device is designed to be stable with capacitive loads up to 500pF, which is beneficial for driving capacitive loads without oscillation.

Package and Quality

The LT1395CS8#TRPBF comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. The part number suffix 'TRPBF' indicates that the product is provided in tape and reel packaging, which is ideal for automated assembly processes, and 'PBF' denotes lead-free composition, reflecting Linear Technology's commitment to environmental sustainability.

Applications

This op-amp is versatile and can be used in various applications such as:

  • Active Filters
  • Fast Amplifiers
  • Video and RF Amplification
  • Buffer Amplifiers
  • Data Acquisition Systems
  • ADC/DAC Buffering

In conclusion, the LT1395CS8#TRPBF from Linear Technology is a high-speed, low-power operational amplifier that offers robust performance for advanced electronic designs. Its compact form factor, rail-to-rail output, and stability with capacitive loads make it a highly adaptable component for modern electronic circuits.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1515 $64.6060
9+ $13.2525 $119.2725
14+ $12.8390 $179.7460
19+ $12.4243 $236.0617
25+ $12.0108 $300.2700
33+ $10.7681 $355.3473
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess