Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type with Latch
Number of Elements 1
Output Type CMOS, Complementary, TTL
Voltage - Input Offset (Max) 2.5mV @ ±5V
Current - Input Bias (Max) 4.5μA @ ±5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 8.5mA
CMRR, PSRR (Typ) 100dB CMRR, 100dB PSRR
Propagation Delay (Max) 9ns
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 106562-LT1394CS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1394CS8#PBF CAD Model

Description

Product Overview: LT1394CS8#PBF

The LT1394CS8#PBF is a high-speed, low-power operational amplifier from Linear Technology, a brand of Analog Devices renowned for precision engineering in the field of analog integrated circuits. This operational amplifier is designed to offer a perfect blend of speed, power efficiency, and performance, making it suitable for a wide range of applications, including telecommunications, test equipment, and sensor interfaces.

Key Features

  • High Speed: The LT1394CS8#PBF boasts a high slew rate and fast settling time, ensuring signals are amplified quickly and accurately, which is critical for high-speed data acquisition and signal processing applications.
  • Low Power Consumption: Despite its high-speed capabilities, this op-amp is designed to consume minimal power, making it ideal for battery-powered devices and energy-sensitive applications.
  • Single Supply Operation: It can operate from a single supply voltage, simplifying power supply design and making it compatible with a variety of systems.
  • Output Rail-to-Rail: The output can swing to both the supply rails, providing the maximum possible dynamic range, which is especially useful in single-supply operations.
  • Stable with Capacitive Loads: The operational amplifier is stable even with capacitive loads, ensuring reliable performance in applications with dynamic load conditions.

Applications

The LT1394CS8#PBF is versatile enough to be used in a multitude of applications. It is particularly well-suited for:

  • Active Filters
  • ADC Buffer Amplifiers
  • Video and RF Amplification
  • High-Speed Signal Conditioning
  • Data Acquisition Systems
  • Battery-Powered Instrumentation

Technical Specifications

Parameter Value Supply Voltage Range 2.5V to 12.6V Input Offset Voltage 3mV max Input Bias Current 4nA max Operating Temperature Range -40°C to 85°C

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT1394CS8#PBF operational amplifier meets the highest standards of reliability and performance. It is available in the 8-lead SOIC package, making it easy to integrate into a variety of circuit designs.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP
Need more? Email Us
ECAD model for MAX9094AUD+
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $5.2156
ECAD model for ADCMP396ARZ-RL7
Microchip Technology
IC COMPARATOR 4 GEN PUR 14DIP
Need more? Email Us
ECAD model for MCP6549-I/P
Maxim Integrated
IC COMPARATOR 1 GEN PUR 4UCSP
Need more? Email Us
ECAD model for MAX9646EBS+TG45
Nisshinbo Micro Devices Inc.
IC COMPARATOR 2 GEN PUR 8DMP
Need more? Email Us
ECAD model for NJM2403M-TE3
Rohm Semiconductor
IC COMPARATOR 2 CMOS 8SOP
Need more? Email Us
ECAD model for BU7253F-E2
Texas Instruments
IC COMPARATOR 2 DIFF 8SOIC
Lowest to $0.1006
ECAD model for LM393ADE4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
Lowest to $1.7994
ECAD model for LMC7211AIM/NOPB
Analog Devices Inc.
IC COMPARATOR 400MV REF TSOT23-5 / Comparator General Purpose Open Collector TSOT-23-5
Lowest to $27.1773
ECAD model for LT6703HVHS5-2#TRMPBF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.4165 $73.6660
8+ $15.1110 $120.8880
12+ $14.6388 $175.6656
16+ $14.1665 $226.6640
21+ $13.6944 $287.5824
28+ $12.2777 $343.7756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 16 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention