EN
  • EN
  • DE

LT1368CS8#TRPBF

Part No LT1368CS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 160KHZ RRO 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.065 V/μs
Gain Bandwidth Product (GBP) 160kHz
Current - Input Bias 10nA
Voltage - Input Offset 200μV
Operating Supply Current 370μA
Channel Output Current 75mA
Supply Voltage - Operating 1.8 V to 30 V, ±0.9 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1058176-LT1368CS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1368CS8#TRPBF CAD Model

Description

Product Overview: LT1368CS8#TRPBF

The LT1368CS8#TRPBF is a high-performance, low-power operational amplifier (op-amp) from Linear Technology, a brand renowned for its precision electronic components. This particular model is designed with advanced technology to provide a perfect blend of features suitable for a wide range of applications including sensor interfacing, portable equipment, and active filtering.

Key Features

  • High Frequency: The LT1368CS8#TRPBF boasts a gain-bandwidth product of 50MHz, which is ideal for fast signal processing applications.
  • Low Distortion: It offers very low total harmonic distortion (THD), making it suitable for audio and other high-fidelity applications.
  • Low Noise: With its low noise performance, it is perfect for precision measurement devices and other noise-sensitive applications.
  • Single or Dual Supply Operation: This operational amplifier can operate from a single supply of 2.7V to 36V or dual supplies of ±1.35V to ±18V, providing flexibility in various circuit configurations.
  • Output Swing: The op-amp features rail-to-rail output swing, ensuring maximum dynamic range which is particularly useful in single-supply operations.
  • Power Saving: It includes a power-saving shutdown mode, which significantly reduces the current consumption when the amplifier is not in use, extending battery life in portable devices.

Package and Quality

The LT1368CS8#TRPBF comes in an 8-lead SOIC package, which is a compact form factor suitable for space-constrained applications. The product is available in tape and reel packaging (denoted by the 'TRPBF' suffix), which facilitates automated assembly processes for high-volume production.

Applications

Due to its versatile features, the LT1368CS8#TRPBF is an excellent choice for a multitude of applications, including:

  • Active filters
  • Fast ADC/DAC buffers
  • Portable instrumentation
  • Audio equipment
  • Sensor interfaces

In conclusion, the LT1368CS8#TRPBF from Linear Technology is a sophisticated operational amplifier that offers a combination of high frequency, low distortion, and low noise with the flexibility of single or dual supply operation, making it a versatile choice for designers in a wide array of industries.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6687 $58.6748
9+ $12.0359 $108.3231
13+ $11.6598 $151.5774
18+ $11.2836 $203.1048
23+ $10.9075 $250.8725
31+ $9.7792 $303.1552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,948 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess