EN
  • EN
  • DE

LT1363CS8#TRPBF

Part No LT1363CS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 70MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 1000 V/μs
Gain Bandwidth Product (GBP) 70MHz
Current - Input Bias 600nA
Voltage - Input Offset 500μV
Operating Supply Current 6.3mA
Channel Output Current 60mA
Supply Voltage - Operating 5 V to 36 V, ±2.5 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 115395-LT1363CS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1363CS8#TRPBF CAD Model

Description

Product Overview: LT1363CS8#TRPBF

The LT1363CS8#TRPBF is a high-speed, high-performance operational amplifier from Linear Technology, designed to offer a perfect balance of speed, precision, and power consumption. This operational amplifier is part of the LT1363 series, which is renowned for its exceptional slew rate and bandwidth capabilities, making it an ideal choice for a wide array of applications that require fast and accurate signal processing.

Key Features

  • High Slew Rate: With a slew rate of 1000V/µs, the LT1363CS8#TRPBF provides rapid voltage changes, enabling it to handle fast signal transitions with ease.
  • Wide Bandwidth: The product boasts a gain bandwidth product of 70MHz, allowing it to amplify signals with high fidelity across a broad frequency spectrum.
  • Low Distortion: It offers a low total harmonic distortion (THD) which ensures that the amplified signal remains as pure as possible.
  • Single or Dual Supply Operation: The operational amplifier can be powered using a single supply ranging from 4.5V to 36V or a dual supply from ±2.25V to ±18V, providing flexibility in various circuit designs.
  • Output Current: Capable of delivering an output current of 50mA, the LT1363CS8#TRPBF can drive a wide range of loads.
  • Stable with Capacitive Loads: It is designed to be stable with capacitive loads, ensuring reliable performance in applications with reactive elements.

Applications

The LT1363CS8#TRPBF is suitable for a multitude of applications, including but not limited to:

  • Video and RF Amplification
  • Cable Drivers
  • ADC/DAC Buffers
  • Active Filters
  • Test Equipment
  • High-Speed Signal Processing

Package and Quality

This operational amplifier comes in an 8-lead SO package, ensuring a compact footprint for densely packed PCBs. The part number LT1363CS8#TRPBF indicates that the product is provided in tape and reel packaging, which is ideal for automated assembly processes. As with all Linear Technology products, this operational amplifier is manufactured to high standards, ensuring reliability and performance consistency.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.2795 $53.1180
10+ $10.8960 $108.9600
15+ $10.5555 $158.3325
20+ $10.2150 $204.3000
26+ $9.8745 $256.7370
34+ $8.8530 $301.0020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,752 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess