EN
  • EN
  • DE

LT1363CN8#PBF

Part No LT1363CN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 70MHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 1000 V/μs
Gain Bandwidth Product (GBP) 70MHz
Current - Input Bias 600nA
Voltage - Input Offset 500μV
Operating Supply Current 6.3mA
Channel Output Current 60mA
Supply Voltage - Operating 5 V to 36 V, ±2.5 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 020257-LT1363CN8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1363CN8#PBF CAD Model

Description

Product Overview: LT1363CN8#PBF

The LT1363CN8#PBF is a high-speed operational amplifier (op-amp) from Linear Technology, designed to offer exceptional performance in terms of speed and accuracy. This op-amp is a part of the LT1363 series, which is renowned for its fast slew rate and wide bandwidth, making it an ideal choice for a variety of applications that require high-speed signal processing.

Key Features

  • High Slew Rate: The LT1363CN8#PBF boasts a high slew rate of 1000V/µs, which enables it to respond rapidly to changes in input signals. This makes it particularly useful for video and RF signal processing, as well as for driving high-speed analog-to-digital converters (ADCs).
  • Wide Bandwidth: With a gain bandwidth product of 70MHz, this op-amp can handle a wide range of frequencies, ensuring that it can be used in high-frequency applications without significant signal attenuation.
  • Low Distortion: The device provides low harmonic distortion, which is critical for maintaining the integrity of the audio and video signals it processes.
  • Single-Supply Operation: It is capable of operating from a single 4.5V to 36V supply or from dual supplies of ±2.25V to ±18V, offering flexibility in various circuit designs.
  • Robust Output Drive: The LT1363CN8#PBF can drive loads as low as 25 ohms, making it suitable for direct driving of cables and other low-impedance loads.

Applications

The versatility of the LT1363CN8#PBF allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Telecommunications
  • Video and Broadcast Equipment
  • Test Equipment
  • Active Filters
  • Fast Amplifiers in Data Acquisition Systems
  • Professional Audio Equipment

Package and Quality

The LT1363CN8#PBF comes in an 8-pin PDIP (Plastic Dual In-line Package) which is easy to handle and integrate into a variety of circuit boards. Linear Technology ensures that their products meet high standards of quality and reliability, and this op-amp is no exception. It is designed to perform consistently over a broad range of operating conditions, making it a reliable choice for critical applications.

Conclusion

In conclusion, the LT1363CN8#PBF operational amplifier from Linear Technology is a high-performance solution for systems that demand fast, accurate signal amplification. Its combination of speed, power efficiency, and robust design make it an excellent choice for designers looking to enhance the performance of their high-speed signal processing applications.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess