EN
  • EN
  • DE

LT1354CN8

Part No LT1354CN8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 12MHz, 400V/us Op Amp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205516-LT1354CN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1354CN8 CAD Model

Description

Linear Technology LT1354CN8 High-Speed Operational Amplifier

The LT1354CN8 is a high-performance operational amplifier (op-amp) from Linear Technology, designed to offer a perfect blend of speed and precision for a wide array of applications. This versatile component is part of Linear Technology's family of amplifiers that are optimized for operation on single or dual supplies, making it an ideal choice for designers who require flexibility in their power supply design.

With a high slew rate of 600V/µs and a gain bandwidth product of 25MHz, the LT1354CN8 ensures exceptional dynamic response, which is critical for high-speed signal processing applications. This makes it particularly suitable for video and telecom systems, A/D converters, and high-frequency filters where rapid signal changes need to be accurately captured and processed.

The op-amp comes in an 8-pin PDIP (Plastic Dual In-line Package), which is a standard package type that is easy to handle and integrate into various circuit designs. The PDIP package allows for through-hole mounting, which provides robust mechanical attachment to the printed circuit board (PCB) and is preferred in applications where high reliability is essential.

The LT1354CN8 also features a low input offset voltage of 500µV max and an input offset voltage drift of just 2µV/°C, ensuring high precision in measurement and control systems. Additionally, its input bias current is a mere 65nA, which minimizes errors in high impedance circuits.

With its operating temperature range of 0°C to 70°C, the LT1354CN8 is suitable for commercial-grade applications. The device's power consumption is also impressively low, with a supply current of only 2.5mA per amplifier, making it an excellent choice for power-sensitive designs.

In summary, the LT1354CN8 from Linear Technology is a high-speed, precision operational amplifier that offers designers the speed, accuracy, and flexibility needed to create advanced electronic systems. Its combination of high slew rate, bandwidth, and precision specifications, along with its user-friendly PDIP package, makes it a valuable component for a multitude of applications.

You May Also Be Interested in

3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.7144 $97.4288
3+ $39.9711 $119.9133
5+ $38.7214 $193.6070
7+ $37.4728 $262.3096
8+ $36.2231 $289.7848
11+ $32.4763 $357.2393
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess