EN
  • EN
  • DE

LT1351CN8

Part No LT1351CN8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 250uA, 3MHz, 200V/us Operational Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205511-LT1351CN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1351CN8 CAD Model

Description

Product Overview: LT1351CN8 by Linear Technology

The LT1351CN8 is a high-speed operational amplifier from Linear Technology, renowned for its exceptional performance and reliability in various applications. This precision op-amp is designed to cater to a wide array of requirements, making it an ideal choice for designers who seek both speed and accuracy in their circuit designs.

Key Features:

  • High Speed: The LT1351CN8 offers a swift slew rate and fast settling time, ensuring that it can handle high-frequency signals with ease. This makes it suitable for applications requiring quick response times.
  • Low Power Consumption: Despite its high-speed capabilities, this op-amp is designed to consume minimal power, making it an efficient choice for battery-powered or energy-sensitive applications.
  • Wide Supply Range: It operates over a wide range of supply voltages, providing flexibility in various system designs and ensuring compatibility with both single and dual power supplies.
  • Stable Performance: The LT1351CN8 delivers stable performance with a high gain bandwidth product, which is essential for maintaining signal fidelity in amplification tasks.
  • Low Distortion: It is engineered to produce low levels of harmonic distortion, making it suitable for high-fidelity audio applications and precision instrumentation.

Applications:

With its robust feature set, the LT1351CN8 is well-suited for a multitude of applications, including:

  • Telecommunications
  • Active Filters
  • Video and Image Processing
  • Data Acquisition Systems
  • Audio Amplification
  • Driving ADCs

Product Specifications:

The LT1351CN8 comes in an 8-pin PDIP package that is easy to integrate into various circuit layouts. Its specifications include a typical slew rate of 600V/µs, a gain bandwidth product of 25MHz, and an operating temperature range of 0°C to 70°C. This operational amplifier is designed to meet the stringent requirements of sophisticated electronic systems, providing designers with a reliable and high-performing component for their amplification needs.

Linear Technology's commitment to quality ensures that the LT1351CN8 operational amplifier stands out as a top choice for engineers and designers who demand the best in speed, power efficiency, and overall performance.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess