EN
  • EN
  • DE

LT1351CMS8#TRPBF

Part No LT1351CMS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 3MHZ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 200 V/μs
Gain Bandwidth Product (GBP) 3MHz
Current - Input Bias 20nA
Voltage - Input Offset 200μV
Operating Supply Current 250μA
Channel Output Current 13.4mA
Supply Voltage - Operating ±2.5 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 135045-LT1351CMS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1351CMS8#TRPBF CAD Model

Description

The LT1351CMS8#TRPBF is a high-performance operational amplifier from Linear Technology, designed to offer a fine balance between speed, power efficiency, and precision. This op-amp is capable of delivering a slew rate of 600 V/µs and a gain bandwidth product of 25MHz, making it an excellent choice for fast signal processing applications that require a low power consumption.

Key Features

  • High Frequency Performance: With a gain bandwidth product of 25MHz, the LT1351 is well-suited for high-speed applications, providing the necessary bandwidth for video, RF, and IF circuits.
  • Low Power Consumption: Despite its high-speed capabilities, the LT1351 maintains a low supply current of 2.7mA per amplifier, making it ideal for battery-powered and portable applications.
  • Low Input Bias Current: The input bias current is typically 120nA, which is beneficial for high impedance sensor interfaces and precision integrators.
  • High Slew Rate: A fast slew rate of 600 V/µs ensures rapid response times in fast-paced signal environments, contributing to the amplifier's ability to handle quick transient events.
  • Stable with Capacitive Loads: The LT1351 is designed to be stable with capacitive loads up to 500pF, providing flexibility in various applications without sacrificing performance.

Applications

The LT1351CMS8#TRPBF is versatile and can be used in a variety of applications, including:

  • Cable Drivers
  • Video Amplifiers
  • ADC/DAC Buffers
  • Active Filters
  • Fast Amplifiers for Signal Processing

Package and Quality

The LT1351CMS8#TRPBF comes in an MSOP-8 package, which is compact and suitable for space-constrained applications. The product is also available in tape and reel packaging, denoted by the TRPBF suffix, which facilitates automated assembly processes. Linear Technology ensures high-quality standards, and this product is designed for reliability and performance across a wide range of operating conditions.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0165 $60.0825
11+ $9.8597 $108.4567
16+ $9.5516 $152.8256
22+ $9.2435 $203.3570
28+ $8.9354 $250.1912
38+ $8.0110 $304.4180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 650 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess