EN
  • EN
  • DE

LT1336CN#PBF

Part No LT1336CN#PBF
Manufacturer Linear Technology
Catalog PMIC - Gate Drivers
Description IC MOSFET DRVR 1/2BRDG NCH 16DIP / Driver 60V 1.5A 2-OUT High and Low Side Half Brdg Non-Inv 16-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Operating Supply Voltage 10 V ~ 15 V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
High Side Voltage - Max (Bootstrap) 60V
Rise / Fall Time (Typ) 130ns, 60ns
Operating Temperature Range 0°C ~ 125°C (TJ)
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 780381-LT1336CN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1336
Introduction Date November 18, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1336CN#PBF CAD Model

Description

The LT1336CN#PBF is a high-performance, low-power half-bridge N-channel power MOSFET driver designed by Linear Technology. This robust component is capable of driving a 1A load with excellent efficiency and speed. The LT1336CN#PBF is encapsulated in a sturdy 16-lead PDIP package, ensuring reliable operation even in demanding environments.

Key Features

  • High Voltage Capability: The driver operates up to 60V, making it suitable for a wide variety of applications that require high voltage levels.
  • High Current Drive: With its ability to drive 1A peak output current, it can efficiently handle high-power applications.
  • Adaptive Shoot-Through Protection: This feature prevents both the high-side and low-side MOSFETs from conducting simultaneously, thus protecting the device from potential damage.
  • Extended Operating Temperature Range: The device functions reliably over a temperature range of -40°C to 85°C, allowing it to perform in extreme conditions.
  • Powerful Gate Drive: The LT1336CN#PBF provides strong gate drive for MOSFETs, ensuring fast switching times and reduced power losses.
  • Integrated Bootstrap Diode: The inclusion of an internal bootstrap diode simplifies the circuit design and reduces external component count.

Applications

The LT1336CN#PBF is ideal for a range of applications, including:

  • DC/DC converters
  • Motor controllers
  • Class-D audio amplifiers
  • Power inverters
  • Switching power supplies

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LT1336CN#PBF is no exception. It is built with rigorous standards, ensuring consistent performance and reliability for the end-user. The device also comes with over-temperature protection, safeguarding it from thermal overload conditions.

Whether you're designing sophisticated power management systems or looking for a reliable driver for your high-power MOSFETs, the LT1336CN#PBF from Linear Technology is a choice that promises to deliver both performance and durability.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 14DIP
Need more? Email Us
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess