EN
  • EN
  • DE

LT1328CMS8#PBF

Part No LT1328CMS8#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER 4MBPS IRDA IR 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Receiver
Protocol Infrared (IRDA)
Number of Drivers/Receivers 0/1
Data Rate 4Mbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 137222-LT1328CMS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1328CMS8#PBF CAD Model

Description

The LT1328CMS8#PBF is a state-of-the-art, high-efficiency, low-noise infrared transceiver module from Linear Technology, designed for fast and reliable communication in a variety of applications. This compact module is an ideal solution for portable devices where power consumption and space are critical considerations.

Key Features:

  • High-Speed Infrared Transceiver: The device supports IrDA standard data rates up to 4Mbps, ensuring swift data transmission for efficient communication.
  • Low Power Consumption: With its advanced power-saving features, the LT1328CMS8#PBF is optimized for battery-powered devices, enhancing the longevity of the application it serves.
  • Integrated Shutdown Mode: The inclusion of a shutdown mode allows for further reduction of power consumption when the transceiver is not in active use.
  • Small Package: Housed in an MSOP-8 package, the LT1328CMS8#PBF is compact and suitable for space-constrained applications, without compromising on performance.
  • 3.3V Supply Voltage: The device operates on a 3.3V supply, making it compatible with a wide range of contemporary low-voltage logic and microcontroller interfaces.
  • Temperature Range: With an operating temperature range of -40°C to +85°C, the LT1328CMS8#PBF is reliable across various environmental conditions.

Applications:

The versatility of the LT1328CMS8#PBF makes it suitable for a wide array of applications including but not limited to:

  • Mobile Phones and Smart Devices
  • Notebook and Tablet Computers
  • Medical Instruments
  • Portable Printers and Cameras
  • Data Logging Systems

Quality and Reliability:

Linear Technology is known for its commitment to quality, and the LT1328CMS8#PBF is no exception. It is built to meet high standards of reliability and performance, ensuring that it meets the needs of demanding applications. Whether for personal electronics or industrial-grade devices, the LT1328CMS8#PBF from Linear Technology is an excellent choice for infrared communication needs.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5943 $66.3772
8+ $13.6158 $108.9264
12+ $13.1903 $158.2836
16+ $12.7648 $204.2368
21+ $12.3393 $259.1253
28+ $11.0629 $309.7612
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess