EN
  • EN
  • DE

LT1327CG

Part No LT1327CG
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 93408-LT1327CG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1327CG CAD Model

Description

The LT1327CG is a versatile and high-performance interface IC from Linear Technology, designed to facilitate robust communication in electronic systems. This product is particularly well-suited for applications that require reliable data exchange under varying conditions, making it an ideal choice for industrial, automotive, and communication sectors.

Key Features

  • Integrated Transceiver: The LT1327CG includes a fully integrated transceiver that supports RS232, RS485, and RS422 communication protocols, ensuring compatibility with a wide range of devices and systems.
  • Dual Charge Pump: Equipped with a dual charge pump circuit, the LT1327CG can operate with a single 5V power supply while generating the necessary voltage levels for RS232 communication, eliminating the need for additional power supplies.
  • High Data Rates: Capable of supporting data rates up to 120 kbps, this IC is designed to handle high-speed data transmission with ease.
  • Robust ESD Protection: The device provides excellent electrostatic discharge (ESD) protection, ensuring the longevity and reliability of the product in environments prone to electrical disturbances.

Applications

  • Industrial Control Systems
  • Automotive Diagnostics
  • Data Acquisition Systems
  • Point-of-Sale Terminals
  • Networking Equipment

Technical Specifications

Parameter Value
Supply Voltage 5V
Operating Temperature Range 0°C to 70°C
Package Type 24-Pin SSOP

The LT1327CG is packaged in a 24-pin SSOP (Shrink Small Outline Package), which offers a compact footprint suitable for space-constrained applications. Its operating temperature range from 0°C to 70°C allows for deployment in various environments.

Linear Technology's commitment to quality ensures that the LT1327CG meets stringent performance criteria, providing designers with a reliable and efficient solution for their interfacing needs.

You May Also Be Interested in

STMicroelectronics
Lowest to $3.1721
Leshan Radio
Switching diode
Lowest to $0.0127
Texas Instruments
Lowest to $3.5981
Conexant Systems
Lowest to $5.0427
Lite-On Inc.
Lowest to $0.0349
Leshan Radio
Switching diode
Lowest to $0.0092
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $6.0684
LSI Computer Systems
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess