EN
  • EN
  • DE

LT1280ACN

Part No LT1280ACN
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description Low Power 5V RS232 Dual Driver/Receiver with 0.1uF Capacitors | IC DRVR/RCVR 5V RS232 DUAL 18DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Status Obsolete
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 400mV
Data Rate 250KBd
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 18-DIP
Supplier Device Package 18-DIP
Family Part Number LT1280
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1205447-LT1280ACN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1280ACN CAD Model

Description

Linear Technology LT1280ACN Dual Driver/Receiver

The LT1280ACN is a versatile and robust integrated circuit from Linear Technology, designed to serve as a dual driver/receiver that caters to RS232 communication protocols. This component is ideal for applications that require reliable data transmission over long distances or in electrically noisy environments.

The LT1280ACN features a dual charge pump circuitry that allows the device to deliver compliant RS232 voltage levels from a single 5V supply. This innovative design ensures that the device can maintain proper signal integrity even when operating under varying power conditions or when interfacing with different types of equipment.

Key Features:

  • Single 5V Supply Operation: The device operates efficiently on a single 5V power supply, reducing the complexity and cost of power management in the system.
  • Low Power Shutdown: It includes a low power shutdown mode that significantly reduces power consumption when the device is not actively transmitting or receiving data, making it suitable for battery-powered applications.
  • Driver Tri-State Function: The driver outputs can be put into a high-impedance state, allowing for the sharing of communication lines and reducing the risk of bus contention.
  • Receiver Inputs with Fail-Safe Feature: The receiver inputs are designed with a fail-safe feature that ensures a known state if the inputs are left open or disconnected.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is built into the LT1280ACN, ensuring that the device is safeguarded against the damaging effects of static electricity.
  • Wide Operating Temperature Range: It is capable of operating across a broad temperature range, making it suitable for industrial applications where temperature extremes are common.

With its compact 24-pin DIP (Dual In-line Package), the LT1280ACN is easy to integrate into various designs. It is particularly well-suited for portable or space-constrained applications such as laptops, PDAs, and other mobile communication devices. Whether used in point-of-sale systems, networking equipment, or other serial communication interfaces, the LT1280ACN from Linear Technology provides a reliable solution for RS232 data transmission and reception.

For designers and engineers looking for a dependable and efficient dual driver/receiver IC, the LT1280ACN represents a solid choice that combines performance with Linear Technology's renowned precision and quality.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6602 $57.9612
15+ $7.9265 $118.8975
23+ $7.6787 $176.6101
32+ $7.4310 $237.7920
41+ $7.1833 $294.5153
54+ $6.4402 $347.7708
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess