EN
  • EN
  • DE

LT1256CS#PBF

Part No LT1256CS#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO FADE CONTRLD 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Current Feedback
Number of Circuits 1
-3db Bandwidth 40MHz
Slew Rate 300 V/μs
Operating Supply Current 14.5mA
Channel Output Current 40mA
Supply Voltage - Operating 5 V to 30 V, ±2.5 V to 15 V
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 138888-LT1256CS#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1256CS#PBF CAD Model

Description

The LT1256CS#PBF from Linear Technology is a high-performance dual and quad 100MHz current feedback amplifier that delivers exceptional speed and accuracy for a wide range of applications. This component is designed to offer a perfect balance between speed and power consumption, making it an ideal choice for video and cable driving, A/D buffering, and high-speed signal processing.

Key Features

  • High Frequency Performance: The LT1256CS#PBF boasts a 100MHz bandwidth, which ensures high-speed signal processing capabilities, making it suitable for video and high-frequency applications.
  • Current Feedback Topology: The current feedback amplifier design provides fast settling times and high slew rates, which enhances the overall performance in dynamic systems.
  • Low Distortion: With its low distortion characteristics, this amplifier maintains signal integrity, ensuring high-quality output for precision applications.
  • Dual Supply Operation: The amplifier operates effectively with dual supplies ranging from ±5V to ±15V, providing flexibility in various circuit designs.
  • Single Supply Capability: It can also be powered by a single 5V supply, simplifying power management in single-supply systems.
  • Robust Output Drive: The LT1256CS#PBF can drive heavy loads with ease, making it suitable for driving cables and complex loads without compromising performance.

Applications

The versatility of the LT1256CS#PBF allows it to be used in a multitude of applications such as:

  • Video signal amplification and processing
  • High-speed data acquisition systems
  • Communication systems
  • Active filters and integrators
  • Professional photography and imaging equipment

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1256CS#PBF is no exception. It comes in a robust package that ensures long-term reliability even in demanding environments. The part number suffix 'PBF' indicates that the product is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications.

With its combination of speed, power efficiency, and versatility, the LT1256CS#PBF is a superior choice for designers looking for a high-performance current feedback amplifier for their next project.

You May Also Be Interested in

NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
NXP / Nexperia
Video Amp 1 CATV SOT115J
Need more? Email Us
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP
Lowest to $2.9184
Texas Instruments
IC AMP FILTER 9DSBGA / Video Amp 3 Filter 9-DSBGA (0.96x0.96)
Lowest to $1.1667
Renesas Electronics America
IC AMP TFT-LCD 24HTSSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8DMP
Lowest to $3.0261
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
3 CHANNEL CONVERGENCE CORRECTION / Video Amp
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14DIP
Lowest to $5.4735

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.9178 $73.8356
4+ $30.2915 $121.1660
6+ $29.3449 $176.0694
8+ $28.3983 $227.1864
10+ $27.4517 $274.5170
13+ $24.6119 $319.9547
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess