EN
  • EN
  • DE

LT1256CN

Part No LT1256CN
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO FADE CONTRLD 14-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Current Feedback
Number of Circuits 1
-3db Bandwidth 40MHz
Slew Rate 300 V/μs
Operating Supply Current 14.5mA
Channel Output Current 40mA
Supply Voltage - Operating 5 V to 30 V, ±2.5 V to 15 V
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 206719-LT1256CN
Ultra Librarian 3D Model Ultra Librarian LT1256CN CAD Model

Description

Linear Technology's LT1256CN High-Speed Video Multiplexer

The LT1256CN is a state-of-the-art high-speed video multiplexer from Linear Technology, designed to meet the demanding requirements of video signal routing. It is a dual, 2-channel (4:2) multiplexer, which allows users to select one of two inputs for each channel through digital control. The LT1256CN is optimized for excellent video performance and is capable of handling high-frequency video signals with minimal distortion and high linearity.

This multiplexer is housed in a 16-pin PDIP (Plastic Dual In-line Package), making it suitable for a wide range of applications including video editing suites, broadcast equipment, and any other video processing systems that require high-speed, high-quality video switching. The LT1256CN operates over a supply voltage range of ±5V, which is standard for many video applications, ensuring easy integration into existing designs.

Key features of the LT1256CN include:

  • Wide Bandwidth: The LT1256CN boasts a wide bandwidth that supports high-resolution video signals, ensuring that the quality of the video is maintained through the switching process.
  • Low Crosstalk: Crosstalk between channels is minimized, which is critical for maintaining the integrity of closely packed video signals.
  • High Off Isolation: The device provides high isolation when switched off, preventing unwanted signals from leaking through to the output.
  • Low Distortion: The LT1256CN is designed to offer low differential gain and phase error, which is vital for maintaining the color fidelity and sharpness of video images.
  • TTL/CMOS Compatible: The control inputs are compatible with standard TTL and CMOS logic levels, allowing for easy control from a microprocessor or digital logic.

Linear Technology's LT1256CN is built with the quality and reliability that professionals expect from a leading manufacturer in the industry. Whether for professional video switching applications or high-performance video processing systems, the LT1256CN delivers the performance needed to ensure that video signals are switched cleanly and without compromise.

For designers and engineers looking for a robust and high-quality video multiplexer, the LT1256CN from Linear Technology is an excellent choice that combines performance with reliability.

You May Also Be Interested in

Intersil
VIDEO AMPLIFIER
Lowest to $135.4353
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $4.0747
Harris Corporation
VIDEO AMPLIFIER, 1 CHANNEL(S), C
Need more? Email Us
Maxim Integrated
IC AMP RECEIVER 16SOIC
Lowest to $1.1608
Maxim Integrated
IC VIDEO MUX AMP HS MULTI TQFN / Video Amp
Lowest to $3.2271
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $0.9976
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $1.2696

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0434 $65.2170
11+ $10.7022 $117.7242
17+ $10.3684 $176.2628
24+ $10.0335 $240.8040
30+ $9.6985 $290.9550
40+ $8.6960 $347.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess