EN
  • EN
  • DE

LT1253CN8#PBF

Part No LT1253CN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO DUAL 270MHZ 8DIP / Video Amp Dual ±14V 28V 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Current Feedback
Number of Circuits 2
-3db Bandwidth 270MHz
SR - Slew Rate 250 V/μs
Operating Supply Current 6mA
Output Current per Channel 55mA
Dual Supply Voltage (±) 4 V ~ 28 V, ±2 V ~ 14 V
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780357-LT1253CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1253
Introduction Date January 19, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1253CN8#PBF CAD Model

Description

Linear Technology's LT1253CN8#PBF Video Amplifier

The LT1253CN8#PBF from Linear Technology is a high-performance video amplifier designed to provide excellent video quality with low power consumption. This versatile device is housed in an 8-pin PDIP package and is characterized by its ability to drive heavy loads with minimal distortion and noise.

Key Features:

  • Wide Bandwidth: The LT1253 offers a wide bandwidth of 50MHz, which is essential for high-resolution video applications, ensuring sharp and clear images.
  • High Slew Rate: With a high slew rate of 500 V/µs, this amplifier can handle rapid changes in signal level, which is critical for maintaining the integrity of fast-moving video signals.
  • Low Power Consumption: Designed for efficiency, the LT1253 operates with a low supply current, making it ideal for battery-powered devices or energy-saving applications.
  • Direct Replacement: This component can serve as a direct replacement for industry-standard amplifiers, providing an easy upgrade path for existing designs.
  • Settling Time: The fast settling time of 16ns to 0.1% is perfect for applications requiring quick response times, such as video or data acquisition systems.

Applications:

The LT1253CN8#PBF is suitable for a broad range of applications, including:

  • Video amplification and processing
  • Cable drivers
  • Broadcast equipment
  • RGB amplifiers
  • Test equipment
  • Composite video

Reliability and Quality:

Linear Technology is known for its commitment to quality, and the LT1253CN8#PBF is no exception. Each unit is rigorously tested to ensure it meets the highest standards of reliability and performance. As part of Linear Technology's product line, customers can expect long-term support and proven technology.

Conclusion:

Overall, the LT1253CN8#PBF video amplifier is a robust, high-fidelity solution for professional video and high-speed signal processing applications. Its combination of speed, power efficiency, and versatility makes it a top choice for designers looking to enhance their video systems.

You May Also Be Interested in

Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $157.9948
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
Maxim Integrated
IC RGB SWITCH 24 DIP
Need more? Email Us
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP
Need more? Email Us
Harris Corporation
VIDEO AMPLIFIER, 1 CHANNEL(S), C
Need more? Email Us
Analog Devices Inc.
IC AMP VIDEO TRIPLE HC 14-SOIC
Lowest to $7.0594
Maxim Integrated
TWO-CHANNEL TRIPLE VIDEO BUFFER
Lowest to $4.8395
Renesas Electronics America
IC AMP SMD / Video Amp
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6212 $52.4240
47+ $2.1507 $101.0829
72+ $2.0835 $150.0120
100+ $2.0163 $201.6300
129+ $1.9491 $251.4339
172+ $1.7475 $300.5700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess