EN
  • EN
  • DE

LT6552CS8#PBF

Part No LT6552CS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OPAMP VID DIFF SGL 3.3V 8SOIC / Video Amp Single 12.6V Automotive 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Differential
Number of Circuits 1
-3db Bandwidth 75MHz
SR - Slew Rate 600 V/μs
Operating Supply Current 14mA
Output Current per Channel 70mA
Dual Supply Voltage (±) 3 V ~ 12.6 V, ±1.5 V ~ 6.3 V
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 781596-LT6552CS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6552
Introduction Date July 25, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6552CS8#PBF CAD Model

Description

LT6552CS8#PBF High-Speed Video Difference Amplifier

The LT6552CS8#PBF is a high-performance video difference amplifier designed by Linear Technology to cater to the demanding requirements of video processing applications. This integrated circuit is built to provide exceptional signal integrity for high-speed signals, making it an ideal choice for a wide range of video applications, including HDTV, CCTV, video conferencing, and multimedia systems.

Key Features:

  • High-Speed Performance: The LT6552 is capable of a fast settling time, ensuring quick response to changes in the input signal, which is crucial for maintaining video quality in dynamic scenes.
  • Low Distortion: With a low differential gain and phase error, this amplifier provides high-fidelity signal amplification, preserving the integrity of the video signal.
  • Wide Bandwidth: The device features a wide bandwidth that supports high-resolution video formats without compromising signal quality.
  • Flexible Power Supply: The LT6552 can operate from a single 2.7V to 11V supply or dual supplies of ±1.35V to ±5.5V, giving designers flexibility in various system configurations.
  • Robust Design: Enclosed in an 8-lead SO package, the LT6552CS8#PBF is designed for robust operation and reliability in diverse environments.

Applications:

  • Professional Video Equipment
  • High-Definition Television (HDTV)
  • Closed-Circuit Television (CCTV)
  • Video Conferencing Systems
  • Multimedia Systems

The LT6552CS8#PBF is specifically engineered to handle the differential signals commonly used in professional video equipment to minimize noise and crosstalk. Its high slew rate and low noise characteristics ensure that the video signal is amplified with minimal degradation, which is essential for maintaining image quality in high-definition video systems.

Linear Technology's commitment to quality means that the LT6552CS8#PBF is manufactured to the highest standards, ensuring reliable performance in the field. Whether used in broadcasting equipment or security systems, this video difference amplifier stands out for its ability to deliver clear, crisp video signals in a compact and power-efficient package.

You May Also Be Interested in

Harris Corporation
450MHZ, LOW POWER, CURRENT FEEDB / Video Amp
Lowest to $1.0095
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us
Maxim Integrated
IC 2CH QUAD VIDEO BUFF 16 DIP
Lowest to $2.9037
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $1.2696
Intersil
VIDEO MULTIPLEXER
Lowest to $105.5901
Maxim Integrated
IC AMP RECEIVER 16SOIC
Lowest to $1.1608
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Need more? Email Us
Texas Instruments
IC VIDEO BUFFER QUAD LP 14-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6390 $53.1120
19+ $5.4474 $103.5006
29+ $5.2772 $153.0388
40+ $5.1069 $204.2760
51+ $4.9367 $251.7717
68+ $4.4260 $300.9680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,014 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess