EN
  • EN
  • DE

LT1244CS8#PBF

Part No LT1244CS8#PBF
Manufacturer Linear Technology
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR BUCK ISO CM 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Topology Buck
Voltage - Start Up 16V
Supply Voltage - Operating 10 V to 25 V
Duty Cycle 48%
Frequency - Switching Up to 500kHz
Control Features Frequency Control
Temperature Range - Operating 0°C to 100°C (TJ)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 124971-LT1244CS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1244CS8#PBF CAD Model

Description

Product Overview: LT1244CS8#PBF

The LT1244CS8#PBF is a high-performance current mode PWM controller from Linear Technology, now part of Analog Devices, designed to simplify the implementation of a wide range of power supply designs. This versatile integrated circuit (IC) is housed in an 8-lead SO package, combining compactness with robust functionality for efficient power management solutions.

Key Features

  • High Switching Frequency: The LT1244CS8#PBF operates at a switching frequency up to 500kHz, allowing for smaller external components and reduced power loss, leading to a more compact and efficient power supply design.
  • Improved Line Regulation: The incorporation of current mode control provides fast response to line and load changes, ensuring stable operation under varying conditions.
  • Low Start-Up Current: This device features a low start-up current of just 100µA, which minimizes standby power consumption, making it ideal for energy-sensitive applications.
  • Wide Input Voltage Range: It is designed to handle a broad input voltage range, accommodating various power sources and simplifying design integration.
  • Automatic Feed Forward Compensation: The built-in feed forward compensation aids in maintaining output voltage regulation despite input voltage fluctuations.
  • Pin-Compatible Upgrades: The LT1244CS8#PBF offers pin-for-pin compatibility with other Linear Technology PWM controllers, providing easy upgrades for different performance requirements.

Applications

The LT1244CS8#PBF is suitable for a diverse array of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Telecommunication systems
  • Computer systems
  • Battery-operated devices

With its robust feature set and high-frequency operation, the LT1244CS8#PBF PWM controller is an excellent choice for designers seeking to create efficient, reliable, and compact power supply systems. Its ease of use, coupled with Linear Technology's reputation for quality, makes this product a valuable component in any power management design.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess