EN
  • EN
  • DE

LT1242IS8#TRPBF

Part No LT1242IS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR BUCK ISO CM 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Buck
Voltage - Start Up 16V
Supply Voltage - Operating 10 V to 25 V
Duty Cycle 96%
Frequency - Switching Up to 500kHz
Control Features Frequency Control
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 1058076-LT1242IS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1242IS8#TRPBF CAD Model

Description

The LT1242IS8#TRPBF is a versatile and robust voltage mode pulse width modulation (PWM) controller designed and manufactured by Linear Technology, an industry leader in high-performance analog integrated circuits. This component is specifically engineered to provide efficient and reliable control for a wide range of power supply applications, including switch mode power supplies (SMPS), DC-DC converters, and motor control systems.

Key Features

  • High Performance: The LT1242IS8#TRPBF offers a high switching frequency of up to 500kHz, enabling the design of compact and efficient power supplies with smaller external components.
  • Stable Operation: With its built-in features such as under-voltage lockout, this device ensures stable operation under various conditions, protecting the system from unexpected shutdowns or malfunctions.
  • Flexibility: The adjustable dead-time control allows designers to optimize the converter's efficiency and performance for their specific application needs.
  • Versatile Supply Range: This PWM controller can operate from a wide supply range of 10V to 30V, accommodating various input voltage levels and making it suitable for multiple applications.
  • Protection Features: It includes over-current protection and a current limit function, enhancing the safety and reliability of the end application.

Package and Availability

The LT1242IS8#TRPBF is available in an 8-lead SOIC package, which is both space-saving and easy to integrate into a variety of circuit designs. The part number includes the "TRPBF" suffix, indicating that the device is provided in tape and reel packaging and is lead-free, adhering to RoHS compliance for environmental considerations.

Applications

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Systems
  • Power Supply Over-current Protection Circuits
  • Power Supply Voltage Supervision Circuits

In conclusion, the LT1242IS8#TRPBF PWM controller from Linear Technology is a high-performance solution for designers seeking a reliable and flexible component to drive their power management systems. With its robust feature set and versatile applications, it stands out as a top choice for engineers in the field of power electronics.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess