Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Reference Type Series, Buried Zener
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Noise - 10Hz to 10kHz 2.2μVrms
Voltage - Input 7.2 V to 40 V
Operating Supply Current 1.5mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 072242-LT1236BCN8-5
Ultra Librarian 3D Model Ultra Librarian LT1236BCN8-5 CAD Model

Description

The LT1236BCN8-5 is a high-precision voltage reference component manufactured by Linear Technology, designed to offer both high accuracy and low drift performance. This precision reference is a staple in applications requiring a stable voltage source, such as data conversion systems, instrumentation, and industrial process controls.

Key Features

  • Output Voltage: Precisely trimmed to 5V with a high level of accuracy.
  • Temperature Coefficient: Features a low temperature coefficient, typically around 10ppm/°C, ensuring minimal variation with temperature changes.
  • Long-Term Stability: Offers excellent long-term stability, making it reliable for critical applications over time.
  • Low Noise: Provides a low noise output, which is essential for sensitive electronics and precision measurements.
  • Supply Voltage Range: Can operate with a supply voltage range that accommodates various systems and configurations.

Physical Characteristics

The LT1236BCN8-5 comes in an 8-lead PDIP (Plastic Dual In-line Package), making it suitable for through-hole mounting on printed circuit boards. The robust package ensures physical durability and thermal stability.

Applications

This voltage reference is versatile and can be used across a wide range of applications. It is particularly suitable for:

  • Precision data systems
  • High-resolution converters
  • Industrial measurement equipment
  • Calibration systems
  • Laboratory instruments

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1236BCN8-5 is no exception. It is designed and tested to meet high standards of precision and reliability, ensuring consistent performance for the most demanding applications.

For engineers and designers looking for a reliable voltage reference with high stability and low noise, the LT1236BCN8-5 from Linear Technology is an excellent choice that promises to deliver top-notch performance in a wide array of precision electronic applications.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
ECAD model for SC431LCSK-.5.TR
Semtech Corporation
IC VREF SHUNT ADJ SOT23-5
Need more? Email Us
ECAD model for SC4431CSK-1TR
Analog Devices Inc.
High Precision Voltage Reference
Need more? Email Us
ECAD model for AD588BQ
Semtech Corporation
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.1837
ECAD model for SC431LCSK-.5TRT
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE | IC VREF SHUNT 2.5V TO92-3
Lowest to $0.8411
ECAD model for LM4040C25ILP
Maxim Integrated
IC VREF SERIES 1% 8DIP
Lowest to $21.0209
ECAD model for REF02CP+
Renesas Electronics America
SD LINEAR2 SHUNT TYPE REGULATOR
Need more? Email Us
ECAD model for UPC1093G-1-E1-A
Renesas Electronics America
SD LINEAR2 SHUNT TYPE REGULATOR
Lowest to $1.9952
ECAD model for UPC1944T-E1-AZ
Semtech Corporation
IC VREF SHUNT ADJ SOT23
Need more? Email Us
ECAD model for SC431LISK-.25TR

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6158 $53.3106
17+ $6.2489 $106.2313
25+ $6.0536 $151.3400
35+ $5.8584 $205.0440
45+ $5.6631 $254.8395
60+ $5.0772 $304.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 172 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention