Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 170V
Current - Average Rectified (Io) (per Diode) 8A
Voltage - Forward (Vf) (Maximum) at If 920mV at 8A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 15μA at 170V
Operating Temperature - Junction 175°C (Maximum)
Mounting Style SMD
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Family Part Number STPS16170C
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1261860-STPS16170CG-TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS16170CG-TR CAD Model

Description

STPS16170CG-TR - Power Schottky Rectifier by STMicroelectronics

The STPS16170CG-TR is a robust and high-performance Power Schottky Rectifier designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This rectifier is part of the STPS16 series, known for their efficiency and reliability in power conversion applications. The device is packaged in a TO-220AB package, ensuring ease of integration into a variety of electronic circuits.

Featuring a repetitive peak reverse voltage (V<sub>RRM) of 170V and an average forward current (I<sub>F(AV)) of 16A, the STPS16170CG-TR is capable of handling high power and voltage requirements with ease. Its low forward voltage drop (V<sub>F) reduces power loss and improves efficiency, making it an excellent choice for high-frequency power supplies, free-wheeling diodes, and polarity protection applications.

The rectifier's high junction temperature capability (T<sub>j) ensures reliability and stability across a wide range of operating conditions. Additionally, the STPS16170CG-TR boasts a fast switching speed, which is essential for reducing switching losses in high-frequency operations. This feature, along with its low thermal resistance, makes the device suitable for use in environments where thermal efficiency is paramount.

The STPS16170CG-TR is also characterized by its avalanche capability, which provides robustness against unexpected voltage spikes, further enhancing the device's reliability. Its dual center tap configuration allows for flexibility in circuit designs, offering engineers the option to utilize the rectifier in various topologies.

STMicroelectronics has designed the STPS16170CG-TR with the environment in mind, ensuring that the device meets RoHS compliance and is free from harmful substances. With its combination of high efficiency, reliability, and environmental consideration, the STPS16170CG-TR is an excellent choice for designers seeking a high-quality power rectifier for their demanding applications.

You May Also Be Interested in

Taiwan Semiconductor
DIODE, SCHOTTKY, STANDARD, 30A,
Need more? Email Us
ECAD model for MBRI30100CT C0G
Vishay
Diode Schottky 35V 30A Automotive 3-Pin(2+Tab) TO-263AB T/R / DIODE ARRAY SCHOTTKY 35V TO263AB
Need more? Email Us
ECAD model for MBRB30H35CTHE3/81
GeneSiC Semiconductor
DIODE MODULE GP 200V 60A SOT-227
Need more? Email Us
ECAD model for MUR2X060A02
Vishay
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 45V TO220AB
Lowest to $0.5766
ECAD model for 12CTQ045
Vishay
Diode Schottky 45V 40A 3-Pin(3+Tab) TO-247AC T/R / DIODE ARRAY SCHOTTKY 45V TO247AC
Need more? Email Us
ECAD model for VS-MBR4045WT-N3
Sensata-Crydom
DIODE MODULE GP 600V 90A MODULE
Need more? Email Us
ECAD model for F1892RD600
Vishay
Diode Schottky 90V 30A 3-Pin(2+Tab) TO-263AB T/R / DIODE ARRAY SCHOTTKY 90V TO263AB
Lowest to $1.2263
ECAD model for MBRB30H90CT-E3/81
IXYS
DIODE MOD GP 1200V 64A TO-240AA
Need more? Email Us
ECAD model for MDD44-12N1B
Taiwan Semiconductor
DIODE, SCHOTTKY, STANDARD, 10A,
Need more? Email Us
ECAD model for MBRF10L100CT C0G

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8648 $51.8880
145+ $0.7096 $102.8920
220+ $0.6874 $151.2280
305+ $0.6653 $202.9165
390+ $0.6431 $250.8090
525+ $0.5766 $302.7150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 804 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention