EN
  • EN
  • DE

LT1227CS8#PBF

Part No LT1227CS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEO CURRNT FEEDBK AMP 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Current Feedback
Number of Circuits 1
-3db Bandwidth 140MHz
Slew Rate 1100 V/μs
Operating Supply Current 10mA
Channel Output Current 60mA
Supply Voltage - Operating 4 V to 30 V, ±2 V to 15 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 020244-LT1227CS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1227CS8#PBF CAD Model

Description

LT1227CS8#PBF - High Speed Video Amplifier from Linear Technology

The LT1227CS8#PBF is a high-performance, current feedback video amplifier from Linear Technology, designed with the precision and speed required for a wide range of video and high-speed signal processing applications. This versatile amplifier is well-suited for driving low impedance loads, including cables, making it an ideal choice for professional video electronics, broadcast equipment, and other applications demanding high-speed performance and signal fidelity.

Key Features:

  • High Speed: With a 100MHz gain bandwidth product, the LT1227CS8#PBF ensures fast and accurate signal processing, making it perfect for high-resolution video and high-speed data applications.
  • Low Distortion: The low distortion characteristics of this amplifier result in a cleaner, more accurate output signal, which is crucial for maintaining the integrity of video and high-speed data signals.
  • Drive Capability: Capable of driving 100mA of output current, this amplifier can easily handle the demands of driving cables or other low impedance loads without compromising performance.
  • Power Supply Range: It operates on a supply voltage range from ±2.5V to ±6V, providing flexibility in various circuit designs and applications.
  • Package: Housed in an 8-lead SOIC package, the LT1227CS8#PBF is both compact and easy to integrate into a wide range of electronic systems.

Applications:

  • Cable Drivers
  • Video Amplifiers
  • RGB Amplifiers
  • Test Equipment
  • High-Speed Data Communications

The LT1227CS8#PBF from Linear Technology is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Whether you're designing a professional video system, constructing test equipment, or working on high-speed data communication gear, this video amplifier is engineered to deliver exceptional performance and reliability.

You May Also Be Interested in

National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Need more? Email Us
Maxim Integrated
IC AMP MPLEX AMP 16SOIC
Need more? Email Us
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Lowest to $2.6346
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $4.0747
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
Analog Devices Inc.
IC OPAMP VIDEO HI PERF 20-SOIC
Lowest to $2.7073
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $1.2696
Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $157.9948
Intersil
VIDEO MULTIPLEXER
Lowest to $105.5901

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5940 $52.7820
7+ $14.4361 $101.0527
11+ $13.9850 $153.8350
15+ $13.5339 $203.0085
20+ $13.0828 $261.6560
26+ $11.7294 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 930 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess