EN
  • EN
  • DE

LT1222IS8#TRPBF

Part No LT1222IS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 500MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 200 V/μs
Gain Bandwidth Product (GBP) 500MHz
Current - Input Bias 100nA
Voltage - Input Offset 100μV
Operating Supply Current 8mA
Channel Output Current 26mA
Supply Voltage - Operating ±5 V to 15 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1058044-LT1222IS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1222IS8#TRPBF CAD Model

Description

Product Overview: LT1222IS8#TRPBF

The LT1222IS8#TRPBF is a high-speed, precision operational amplifier from Linear Technology, designed to cater to a wide range of applications requiring fast and accurate signal processing. This operational amplifier boasts a slew rate of 500V/µs and a gain bandwidth product of 100MHz, making it an ideal choice for video and cable drivers, A/D converters, and high-speed signal processing circuits.

Encased in an 8-lead SOIC package, the LT1222IS8#TRPBF features a single operational amplifier that operates over a supply voltage range of ±2.5V to ±15V. This flexibility allows designers to integrate the op-amp into both single and dual supply voltage systems, ensuring compatibility with various electronic designs.

Key Features

  • High Slew Rate: With a slew rate of 500V/µs, this op-amp can handle rapid changes in input signals, providing swift and responsive output transitions.
  • Gain Bandwidth Product: A 100MHz gain bandwidth product enables the amplifier to maintain its gain over a wide range of frequencies, suitable for high-frequency applications.
  • Wide Supply Voltage Range: The LT1222IS8#TRPBF can operate with supply voltages from ±2.5V to ±15V, accommodating various power requirements.
  • Low Input Offset Voltage: The low input offset voltage minimizes error in signal amplification, resulting in precise and accurate output.
  • Low Distortion: It is designed to have low distortion, which is critical for maintaining signal integrity in audio and communication systems.

Applications

The LT1222IS8#TRPBF is versatile and can be implemented in numerous circuits. It is particularly well-suited for:

  • Video and Cable Drivers
  • Fast Amplifiers for A/D Converters
  • High-speed Data Acquisition Systems
  • Telecommunications Circuits
  • Dynamic RAM Drivers

Overall, the LT1222IS8#TRPBF from Linear Technology is a robust and reliable choice for designers looking to enhance the performance of their high-speed signal processing applications. Its combination of high slew rate, wide bandwidth, and precision makes it a valuable component in any advanced electronic system.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess