EN
  • EN
  • DE

LT1213CS8

Part No LT1213CS8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 28MHz, 12V/us, Single Supply Dual and Quad Precision Op Amps | IC OPAMP GP 2 CIRCUIT 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type General Purpose
Slew Rate 12V/μs
Gain Bandwidth Product 28MHz
Current - Input Bias 90nA
Voltage - Input Offset 150μV
Supply Current 3.4mA
Current - Output / Channel 50mA
Supply Voltage , Single/Dual (±) 2.5V ~ 36V, ±1.25V ~ 18V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number LT1213
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1205347-LT1213CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1213CS8 CAD Model

Description

LT1213CS8: Precision Operational Amplifier

The LT1213CS8 is a high-performance operational amplifier (op-amp) from Linear Technology, designed to offer an optimal balance between speed and power consumption. This versatile component is an excellent choice for a wide range of applications, including telecommunications, test equipment, and data acquisition systems.

With its fast slew rate and wide bandwidth, the LT1213CS8 is particularly well-suited for driving high-speed analog-to-digital converters (ADCs) or buffering high-speed data streams. Its precision characteristics also make it ideal for high-accuracy filtering and amplification tasks in sensitive instrumentation.

Key Features:

  • High Speed: The LT1213CS8 boasts a slew rate of 7V/µs and a gain bandwidth product of 28MHz, allowing for rapid signal processing without significant distortion.
  • Low Distortion: It features exceptionally low harmonic distortion, making it suitable for audio applications and other signal-sensitive tasks.
  • Single-Supply Operation: This op-amp can operate from a single 4V to 36V supply or from dual supplies of ±2V to ±18V, providing flexibility in various circuit configurations.
  • Robust Output Drive: The LT1213CS8 is capable of driving a 500Ω load to ±10V on ±15V supplies, and provides 30mA of output current, ensuring reliable performance even under demanding conditions.
  • Stable and Easy to Use: Designed for stability with capacitive loads as large as 500pF, this operational amplifier is user-friendly and does not require external compensation for most applications.

Package and Quality:

The LT1213CS8 comes in an 8-lead SOIC package that is compact and suitable for space-constrained applications. Linear Technology is known for its commitment to high-quality manufacturing and reliability, ensuring that this op-amp meets rigorous industry standards for performance and durability.

Applications:

  • Active Filters
  • Fast Amplifiers for ADC Drivers
  • Buffer Amplifiers
  • Video and RF Amplification
  • Telecommunications
  • Test Equipment

In summary, the LT1213CS8 from Linear Technology is a powerful and precise operational amplifier that offers a remarkable combination of speed, low distortion, and flexibility, making it an essential component for modern electronic applications that require high-performance signal conditioning.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.2365 $71.1825
10+ $11.6812 $116.8120
16+ $11.3162 $181.0592
22+ $10.9512 $240.9264
28+ $10.5862 $296.4136
37+ $9.4910 $351.1670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,470 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess