EN
  • EN
  • DE

1N5947B

Part No 1N5947B
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Series MIL-PRF-19500
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 82 V
Tolerance ±5%
Power - Max 1.25 W
Impedance (Max) (Zzt) 160 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 62.2 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AL, DO041, Axial
Supplier Device Package DO-41
Base Product Number 1N5947
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 539390-1N5947B
Ultra Librarian 3D Model Ultra Librarian 1N5947B CAD Model

Description

Product Overview: 1N5947B - Microchip Technology

The 1N5947B is a robust Zener diode product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular Zener diode is designed to offer a precise voltage regulation solution, making it an essential component for a wide range of electronic circuits. With its ability to stabilize voltage, the 1N5947B is particularly suited for applications that require a steady and reliable voltage supply.

Key Features:

  • Nominal Zener Voltage: The 1N5947B provides a nominal Zener voltage, ensuring a stable and precise reference voltage for your circuit's needs.
  • Power Dissipation: This device is capable of dissipating a significant amount of power, which is critical for maintaining its stability and performance under varying load conditions.
  • Surge Current Specification: The 1N5947B is designed to handle surge currents effectively, providing a safeguard against sudden voltage spikes that could potentially damage your electronic components.
  • High Reliability: Manufactured by Microchip Technology, the 1N5947B is built to high-quality standards, ensuring a reliable performance over a wide range of operating conditions.
  • Wide Operating Temperature Range: This Zener diode can operate effectively across a broad temperature range, making it suitable for challenging environmental conditions.

Applications:

The versatility of the 1N5947B Zener diode makes it ideal for a variety of applications, including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Power management systems
  • Consumer electronics
  • Telecommunications equipment
  • Automotive electronics

In conclusion, the 1N5947B from Microchip Technology is a high-performance Zener diode that offers precise voltage regulation, robust power dissipation capabilities, and reliable performance. Whether you're designing consumer devices or industrial systems, the 1N5947B is an excellent choice for ensuring stable operation and protecting your electronic circuits from voltage fluctuations.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
545+ $0.1069 $58.2605
1,320+ $0.0877 $115.7640
2,040+ $0.0850 $173.4000
2,810+ $0.0822 $230.9820
3,635+ $0.0795 $288.9825
4,865+ $0.0713 $346.8745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 545 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess