EN
  • EN
  • DE

LT119AJ

Part No LT119AJ
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Common Mode Rejection Ratio 106 dB
Input Offset Voltage (Vos) 1 mV
Max Dual Supply Voltage 15 V
Maximum Operating Temperature 125 °C
Max Supply Voltage 30 V
Min Dual Supply Voltage 2.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 5 V
Mount Through Hole
Nominal Supply Current 4.3 mA
Number of Elements 2
Number of Pins 14
Response Time 80 ns
RoHS Non-Compliant
Voltage Gain 92.04 dB
Win Source Part Number 1027514-LT119AJ
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT119AJ CAD Model

Description

Product Overview: LT119AJ Precision Operational Amplifier

The LT119AJ is a high-performance operational amplifier (op-amp) from Linear Technology, now part of Analog Devices, designed to offer precision and stability in a wide range of applications. This op-amp is characterized by its low offset voltage, low input bias currents, and a high gain bandwidth product, making it an excellent choice for precision analog circuits.

Key Features

  • Low Offset Voltage: The LT119AJ boasts a low input offset voltage, which minimizes error in precision amplification tasks and ensures high accuracy in signal processing.
  • Low Input Bias Current: With its low input bias current, this op-amp is suitable for applications requiring a high input impedance, such as integrators or buffers for high-impedance sensors.
  • High Gain Bandwidth Product: The device offers a high gain bandwidth product, facilitating its use in wideband amplifiers and fast signal conditioning circuits.
  • Stable with High Capacitive Loads: The LT119AJ is designed to be stable even with high capacitive loads, which is essential for maintaining performance in feedback and filter circuits.
  • Low Noise: The op-amp has low voltage noise density, making it an ideal choice for applications where noise performance is critical, such as audio amplification and precision measurement systems.

Applications

The LT119AJ is versatile and can be used in a variety of applications, including:

  • Data acquisition systems
  • Instrumentation amplifiers
  • Active filters
  • Buffer amplifiers
  • Precision current-to-voltage converters
  • Audio equipment

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT119AJ is no exception. It is built with the highest standards to ensure reliability and performance across its lifetime. Whether used in commercial, industrial, or military-grade applications, the LT119AJ delivers consistent results.

Conclusion

With its combination of precision, low noise, and stability, the LT119AJ from Linear Technology is an excellent choice for any application requiring a high-quality operational amplifier. Its robust design and versatile nature make it a go-to solution for engineers and designers who demand the best in their analog circuitry.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess