EN
  • EN
  • DE

LT1198CS8

Part No LT1198CS8
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071362-LT1198CS8
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1198CS8 CAD Model

Description

The LT1198CS8 is a high-speed operational amplifier from Linear Technology, designed to cater to a wide array of applications requiring fast and precise signal amplification. This operational amplifier boasts a slew rate of 600V/µs and a gain bandwidth product of 50MHz, which makes it an excellent choice for video amplification, cable drivers, and any other application that demands high-speed performance.

Key Features

  • High Slew Rate: At 600V/µs, the LT1198CS8 can handle rapid changes in input signals without lag, ensuring that the output remains accurate and timely.
  • Gain Bandwidth Product: With a 50MHz gain bandwidth product, this op-amp can amplify a wide range of frequencies without sacrificing performance.
  • Low Distortion: The LT1198CS8 is designed to maintain signal fidelity with low harmonic distortion, making it ideal for audio and video applications.
  • Wide Supply Range: It operates with a supply voltage range from 4V to ±6V, providing flexibility in various circuit designs.

Applications

  • Video Amplification
  • Cable Drivers
  • Data Acquisition Systems
  • Telecommunications
  • Active Filters

Product Specifications

Parameter Value
Slew Rate 600V/µs
Gain Bandwidth Product 50MHz
Supply Voltage Range 4V to ±6V
Package SO-8

The LT1198CS8 operational amplifier is packaged in an SO-8 package, which is compact and suitable for space-constrained applications. Its robust design ensures reliable performance even in challenging environments. Whether you're designing a high-fidelity audio system or a high-speed data communication link, the LT1198CS8 from Linear Technology is a choice that promises to deliver exceptional performance.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess