EN
  • EN
  • DE

LT1181AIN

Part No LT1181AIN
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description Low Power 5V RS232 Dual Driver/Receiver with 0.1uF Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205293-LT1181AIN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1181AIN CAD Model

Description

The LT1181AIN is a versatile dual RS232 driver/receiver component designed by Linear Technology, now part of Analog Devices, that caters to the demands of modern serial communication systems. This integrated circuit (IC) is specifically engineered to facilitate reliable data transmission and reception over RS232 communication protocols, making it an ideal choice for a wide array of applications including industrial control systems, point-of-sale terminals, and data communication equipment.

Key Features

  • Integrated Dual Drivers and Receivers: The LT1181AIN includes two drivers and two receivers in a single package, reducing the number of components required for RS232 communication.
  • Low Power Consumption: With its advanced design, the device operates with a low supply current, making it suitable for power-sensitive applications.
  • 5V Single Supply Operation: This IC is designed to work with a single 5V power supply, simplifying power management in system design.
  • Flexible Data Rate: The LT1181AIN supports data rates up to 120 kbps, allowing for efficient data transfer in a variety of use cases.
  • Enhanced ESD Protection: The device features built-in Electrostatic Discharge (ESD) protection circuits, safeguarding the IC against static damage and enhancing its robustness in harsh environments.

Applications

The LT1181AIN is highly adaptable and can be utilized in numerous applications where reliable serial communication is paramount. Its primary applications include:

  • Portable Computing Devices
  • Networking Equipment
  • Industrial Control Systems
  • Modems and Serial Port Interfaces

Reliability and Quality

Linear Technology is renowned for its commitment to manufacturing high-quality, reliable components. The LT1181AIN is no exception, built to meet stringent industry standards for performance and durability. The device is available in a 14-pin PDIP package, ensuring compatibility with standard PCB layouts and easy integration into existing designs.

Conclusion

Overall, the LT1181AIN from Linear Technology offers a compact, power-efficient, and robust solution for RS232 communication needs. With its dual driver/receiver configuration, low power operation, and ESD protection, it stands as a superior choice for designers looking to enhance their serial communication interfaces.

You May Also Be Interested in

Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess