EN
  • EN
  • DE

LT1181ACSW-T2

Part No LT1181ACSW-T2
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Linear Technology
Win Source Part Number 302542-LT1181ACSW-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1181ACSW-T2 CAD Model

Description

Product Overview: LT1181ACSW-T2

The LT1181ACSW-T2 is a versatile dual RS232 driver/receiver from Linear Technology that features a robust design tailored for applications requiring a reliable serial communication interface. This integrated circuit is designed to conform to EIA/TIA-232E and V.28 specifications, making it suitable for a wide range of data transmission devices.

Key Features

  • Dual Driver/Receiver: The LT1181ACSW-T2 includes two drivers and two receivers, providing the necessary components for full-duplex communication.
  • Low Power Consumption: With its advanced low power design, this device consumes only 500µA of supply current under the worst-case static condition, which is significantly lower than comparable devices, making it ideal for power-sensitive applications.
  • 5V Single Supply Operation: The device operates from a single 5V supply, simplifying power supply design and ensuring compatibility with standard logic levels.
  • Adjustable Slew Rates: The drivers feature externally adjustable slew rates, allowing the user to tailor the device's performance to specific application requirements, which is particularly useful for reducing electromagnetic interference (EMI) or for achieving data rates up to 120kbps.
  • Robust ESD Protection: The LT1181ACSW-T2 is equipped with protection against electrostatic discharge, withstanding up to 10kV human body model surges, thereby enhancing its reliability and durability in harsh environments.

Applications

The LT1181ACSW-T2 is designed to serve in a diverse array of applications, including but not limited to:

  • Portable Computing
  • Low Power Modems
  • Battery-Powered Systems
  • Interface Translation
  • Industrial Control Systems

Package and Quality

Presented in a 16-pin SW package, the LT1181ACSW-T2 offers a compact solution for space-constrained applications. Additionally, Linear Technology ensures high-quality standards, providing reliable performance across various conditions.

With its combination of low power consumption, flexible power supply requirements, adjustable slew rates, and robust ESD protection, the LT1181ACSW-T2 stands out as a high-performance solution for your serial communication needs.

You May Also Be Interested in

Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess