Product Overview: LT1180AISW#PBF
The LT1180AISW#PBF is a high-quality, low-power RS232 dual driver/receiver from Linear Technology, a brand renowned for its precision, performance, and reliability in the field of analog integrated circuits. This particular component is designed to conform to the industry-standard RS232 communication protocol, which is widely used for serial data exchange between computers and peripheral devices.
Key Features
- Low Power Consumption: The LT1180AISW#PBF operates with a low supply current, making it an ideal choice for power-sensitive applications.
- Dual Driver/Receiver: It includes two drivers and two receivers, which provides flexibility in interfacing with various serial devices.
- Enhanced ESD Protection: The device features protection against electrostatic discharge, ensuring the longevity and reliability of the product in harsh environments.
- Wide Supply Voltage Range: This component can operate over a supply voltage range of 4.5V to 5.5V, accommodating a variety of system power supplies.
- High Data Rates: Capable of supporting data rates up to 120kbps, the LT1180AISW#PBF is suitable for high-speed data communication.
Applications
The versatile nature of the LT1180AISW#PBF makes it suitable for a diverse range of applications, including:
- Portable Computing
- Battery-Powered Systems
- Modems
- Interface Translation
- Industrial Control Systems
Package and Quality
The LT1180AISW#PBF is offered in a 16-pin wide body SOIC package, which is designed for surface mount technology (SMT) and is well-suited for compact circuit designs. Linear Technology ensures high manufacturing standards, providing a product that meets rigorous quality and performance criteria.
Conclusion
With its robust feature set, the LT1180AISW#PBF from Linear Technology stands out as a superior choice for designers looking to implement RS232 communications in their systems. Its low power requirements, combined with high-speed data capabilities and enhanced protection features, make it an efficient and reliable solution for a wide array of electronic applications.