EN
  • EN
  • DE

LT1180AIN

Part No LT1180AIN
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description Low Power 5V RS232 Dual Driver/Receiver with 0.1uF Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205290-LT1180AIN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1180AIN CAD Model

Description

The LT1180AIN is a remarkable integrated circuit from Linear Technology, designed to serve a multitude of applications requiring efficient and reliable low power RS232 dual driver/receiver interfaces. This device is particularly notable for its ability to operate with supply voltages as low as 4.5V, making it an excellent choice for battery-operated and portable devices where power efficiency is paramount.

Key Features

  • Low Power Operation: The LT1180AIN is optimized for low power consumption, drawing only 500µA of supply current, which reduces to 1µA in shutdown mode. This is particularly beneficial for extending battery life in portable applications.
  • Wide Supply Voltage Range: This device can operate with a supply voltage range of 4.5V to 5.5V, providing flexibility in various power supply configurations and ensuring compatibility with standard 5V systems.
  • Dual Driver/Receiver: The LT1180AIN includes two drivers and two receivers, allowing for full-duplex communication, which is essential for RS232 data exchange.
  • High Data Rates: Capable of handling data rates up to 120kbps, the device is suitable for many high-speed serial communication applications.
  • ESD Protection: The integrated circuit is equipped with ESD protection circuitry, ensuring robustness and reliability in harsh environments where electrostatic discharge may be a concern.

Applications

The LT1180AIN is versatile and can be used in a variety of applications, including:

  • Portable Computers
  • Battery-Powered Equipment
  • Modems
  • Interface Translation
  • Industrial Control Systems

Reliability and Packaging

Encased in a durable 14-pin PDIP (Plastic Dual In-line Package), the LT1180AIN promises a robust build that withstands the rigors of everyday use. Linear Technology ensures that each device meets stringent quality standards, providing engineers and designers with confidence in their electronic designs.

For those looking to incorporate reliable, low-power RS232 communication into their designs, the LT1180AIN from Linear Technology stands out as an excellent choice, offering a blend of performance, power efficiency, and resilience.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess