EN
  • EN
  • DE

LT1169CN8#PBF

Part No LT1169CN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 5.3MHZ 8DIP / Op Amp Dual Low Noise Amplifier ±20V 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type J-FET
Number of Circuits 2
SR - Slew Rate 4.2 V/μs
GBP - Gain Bandwidth Product 5.3MHz
Current - Input Bias 4pA
Voltage - Input Offset 600μV
Operating Supply Current 5.3mA
Dual Supply Voltage (±) ±4.5 V ~ 20 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780271-LT1169CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1169
Introduction Date January 22, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1169CN8#PBF CAD Model

Description

The LT1169CN8#PBF is a high-performance dual operational amplifier (op amp) from Linear Technology, a brand of Analog Devices that is renowned for precision and quality in the field of analog integrated circuits. This op amp is specifically designed to offer low noise, precision, and high-speed characteristics, making it an ideal choice for a wide range of applications, including telecommunications, test equipment, and sensor interfaces.

Key Features:

  • Low Noise Performance: The LT1169CN8#PBF boasts a low noise voltage density of 12nV/√Hz at 1kHz, which ensures a clean and precise signal amplification, critical for sensitive audio and instrumentation applications.
  • High Precision: With an offset voltage of just 50µV and a gain bandwidth product of 20MHz, this op amp can maintain signal integrity across a wide range of frequencies, making it highly accurate and stable for precision tasks.
  • High Speed: The device features a slew rate of 7.2V/µs, which allows for rapid changes in the output voltage, providing the ability to handle fast signal transitions without distortion.
  • Power Efficiency: The LT1169CN8#PBF operates with a supply current of just 350µA per amplifier, which makes it an energy-efficient choice for battery-operated devices.
  • Dual Amplifier Configuration: This product contains two independent op amps in a single 8-pin DIP package, offering a compact solution for designs where space is at a premium.
  • Wide Supply Range: It can be powered by a supply voltage ranging from ±2.5V to ±15V, providing flexibility in various circuit designs.

Applications:

The versatility of the LT1169CN8#PBF makes it suitable for a multitude of applications. It is commonly employed in audio systems for its low noise characteristics, in medical devices for its precision, and in data acquisition systems where its high speed and accuracy are crucial. Additionally, it is used in filter circuits, voltage regulators, and many other electronic circuits where performance cannot be compromised.

Quality and Reliability:

Linear Technology's commitment to high standards means that the LT1169CN8#PBF is manufactured to offer both quality and reliability. This product is available in the 8-pin PDIP package, identified by the part number suffix #PBF, which indicates that it is provided in a lead (Pb)-free finish, adhering to environmental standards.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9413 $51.2369
31+ $3.2339 $100.2509
48+ $3.1328 $150.3744
66+ $3.0318 $200.0988
86+ $2.9307 $252.0402
115+ $2.6275 $302.1625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess