EN
  • EN
  • DE

LT1168AIS8#TRPBF

Part No LT1168AIS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP INSTR 400KHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Slew Rate 0.5 V/μs
Gain Bandwidth Product (GBP) 400kHz
Current - Input Bias 40pA
Voltage - Input Offset 15μV
Operating Supply Current 350μA
Channel Output Current 32mA
Supply Voltage - Operating 4.6 V to 36 V, ±2.3 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1057937-LT1168AIS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1168AIS8#TRPBF CAD Model

Description

LT1168AIS8#TRPBF Precision Instrumentation Amplifier

The LT1168AIS8#TRPBF is a high-quality, precision instrumentation amplifier crafted by Linear Technology, a brand renowned for its high-performance analog integrated circuits. This particular component is designed to offer a perfect blend of accuracy and ease of use, making it an ideal choice for a wide array of applications that require precise signal amplification, including medical instrumentation, industrial process controls, and data acquisition systems.

With a part number that signifies its packaging and quality grade, the LT1168AIS8#TRPBF comes in an 8-lead SOIC package, which is suitable for surface-mount technology, and the "#TRPBF" suffix indicates that the device is provided in tape and reel packaging and is lead-free, adhering to RoHS compliance standards.

One of the standout features of the LT1168 is its low external parts count. Unlike conventional instrumentation amplifiers that require a multitude of external resistors to set gains, the LT1168 can be configured with a single resistor. This not only simplifies the design process but also enhances reliability and reduces the overall footprint of the circuit. The gain can be set from 1 to 10,000, providing the flexibility needed for various application requirements.

The LT1168AIS8#TRPBF boasts a low input bias current, high input impedance, and low noise, making it highly suitable for precision applications. Furthermore, it exhibits excellent linearity, with gain nonlinearity limited to a maximum of 10ppm at G = 100. The device also features a low offset voltage of 50µV max and an offset drift of 0.5µV/°C max, ensuring precision over a wide temperature range.

Power supply flexibility is another advantage, as the LT1168 can operate from a single supply of 2.3V to 36V or dual supplies ranging from ±1.15V to ±18V. This allows the amplifier to be used in systems with varying power requirements without sacrificing performance.

In summary, the LT1168AIS8#TRPBF from Linear Technology is a top-tier instrumentation amplifier that offers exceptional accuracy, minimal external components, and versatile power supply options, making it a robust solution for demanding signal amplification needs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
IC OPAMP
Lowest to $5.8209

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess