EN
  • EN
  • DE

LT1167AIS8

Part No LT1167AIS8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Single Resistor Gain Programmable, Precision Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type Instrumentation
Slew Rate 1.2V/μs
Gain Bandwidth Product 1MHz
Current - Input Bias 50pA
Voltage - Input Offset 15μV
Supply Current 900μA
Current - Output / Channel 27mA
Supply Voltage , Single/Dual (±) 4.6V ~ 36V, ±2.3V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number LT1167
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1205227-LT1167AIS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1167AIS8 CAD Model

Description

Product Overview: LT1167AIS8 by Linear Technology

The LT1167AIS8 is a single resistor gain programmable, precision instrumentation amplifier that brings forth an exceptional blend of flexibility, accuracy, and power efficiency. Manufactured by Linear Technology, a leader in analog integrated circuits, this innovative product is designed for a wide array of applications, including medical instrumentation, industrial process controls, and data acquisition systems.

What sets the LT1167AIS8 apart is its unique gain setting capability. Users can set the gain of the amplifier from 1 to 10,000 with a single external resistor, providing unmatched versatility and ease of use. This feature greatly simplifies the circuit design by eliminating the need for multiple amplifiers with fixed gains, thereby reducing the component count and saving valuable board space.

Key Features and Benefits:

  • Precision Performance: The LT1167AIS8 boasts a low input offset voltage, high CMRR (Common Mode Rejection Ratio), and excellent linearity, ensuring accurate signal amplification across various conditions and applications.
  • Single Resistor Gain Control: Gain can be easily programmed from 1 to 10,000 with one external resistor, offering a high degree of flexibility for different design requirements.
  • Low Power Consumption: With an emphasis on power efficiency, this device operates with a minimal supply current, making it suitable for battery-powered and portable applications.
  • Wide Supply Range: The LT1167AIS8 operates with a supply voltage range of ±2.3V to ±18V, accommodating a broad spectrum of signal amplitudes and power supplies.
  • Noise Performance: It exhibits low noise characteristics, which is critical for high-fidelity signal processing and measurement precision.

Applications:

The versatility of the LT1167AIS8 makes it an ideal choice for a multitude of applications that require high-precision signal conditioning. Its robust design is particularly well-suited for:

  • Medical instrumentation such as ECG and EEG monitors
  • Industrial process controls
  • Data acquisition systems
  • Strain gauge sensors
  • Transducer interfaces

In conclusion, the LT1167AIS8 by Linear Technology is a top-tier instrumentation amplifier that offers designers the perfect balance of performance, flexibility, and efficiency. Whether for intricate medical devices or rugged industrial environments, this product stands as a reliable and versatile solution for precision signal amplification.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
OPA892DR
Lowest to $7.8583
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess