EN
  • EN
  • DE

LT1135ACN

Part No LT1135ACN
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description Advanced Low Power 5V RS232 Drivers/Receivers with Small Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205192-LT1135ACN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1135ACN CAD Model

Description

Linear Technology's LT1135ACN: A Robust Serial Interface Solution

The LT1135ACN is a quintessential component from Linear Technology, a brand renowned for its high-performance analog integrated circuits. This particular product is designed to facilitate reliable serial communication, making it an indispensable tool for engineers and designers working on advanced digital systems. The LT1135ACN is part of a family of multi-channel interface ICs that are optimized for operation in harsh environments where signal integrity and robustness are paramount.

Key Features of the LT1135ACN

  • High Data Rates: The device supports data rates up to 120 kbps, allowing for swift data transmission that is essential in modern applications that require high-speed communication.
  • Multiple Drivers and Receivers: It comes equipped with three drivers and five receivers. This multi-channel capability makes it suitable for complex systems that require multiple data streams to be managed simultaneously.
  • Low Power Consumption: With a focus on efficiency, the LT1135ACN is designed to operate with low power consumption, making it an excellent choice for battery-powered or energy-sensitive applications.
  • Enhanced ESD Protection: The device features integrated electrostatic discharge (ESD) protection circuits that safeguard the interface against ESD events, ensuring reliability and longevity.
  • Flexible Power Supply Range: It operates over a wide supply voltage range, accommodating various system power requirements and simplifying power supply design.

Applications of the LT1135ACN

The versatility of the LT1135ACN allows it to be used in a diverse array of applications, including:

  • Industrial control systems
  • Factory automation
  • Networking equipment
  • Point-of-sale terminals
  • Data acquisition systems

With its robust design and advanced features, the LT1135ACN stands out as a top choice for professionals seeking a reliable serial interface. Whether it's for critical industrial environments or sophisticated commercial devices, the LT1135ACN from Linear Technology provides the performance and durability needed to maintain seamless communication in any system.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess