EN
  • EN
  • DE

MIC845LYC5

Part No MIC845LYC5
Manufacturer Microchip Technology
Catalog Linear - Comparators
Description Micro-Power Comparator/ Battery Monitor | IC COMPARATOR W/REFERENCE SC70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Bulk
Status Obsolete
Type with Voltage Reference
Number of Elements 1
Output Type Push-Pull
Supply Voltage , Single/Dual (±) 2.75V ~ 5.5V
Current - Quiescent (Maximum) 3μA
Propagation Delay (Maximum) 39μs
Hysteresis 40mV
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Mounting Style SMD
Supplier Device Package SC-70-5
Family Part Number MIC845
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1223403-MIC845LYC5
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC845LYC5 CAD Model

Description

Microchip Technology's MIC845LYC5: High-Speed Comparator

The MIC845LYC5 is a cutting-edge high-speed comparator from Microchip Technology, designed to provide rapid signal comparison for a wide range of applications. This precision device is engineered to facilitate quick decision-making in electronic circuits by comparing two voltages and outputting a corresponding logic signal.

Key Features

  • Fast Propagation Delay: The MIC845LYC5 boasts an impressive propagation delay of typically 4.5 ns, making it an excellent choice for high-speed applications that require quick response times.
  • Low Power Consumption: Despite its high-speed capabilities, the device is designed for efficiency, with a low power consumption that is ideal for battery-powered and portable devices.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range of 2.7V to 5.5V, accommodating various logic levels and providing design flexibility across different power environments.
  • Open Drain Output: The comparator features an open-drain output that allows for wired-OR connections and is compatible with a variety of logic families.
  • Internal Hysteresis: With built-in hysteresis, the MIC845LYC5 ensures stable output transitions, even in the presence of noise, which is crucial for maintaining signal integrity.

Applications

The MIC845LYC5 is versatile and can be utilized in numerous applications, including:

  • High-speed signal processing
  • Zero-crossing detectors
  • Window comparators
  • Pulse and square wave shapers
  • Relay drivers
  • Battery-powered and portable devices

Package and Quality Assurance

Encased in a compact 5-pin SOT-23 package, the MIC845LYC5 is designed for space-constrained environments, offering a minimal footprint without compromising on performance. Microchip Technology's commitment to quality ensures that each comparator meets stringent industry standards for reliability and performance.

In conclusion, the MIC845LYC5 from Microchip Technology is a superior choice for designers looking for a high-speed, low-power comparator that delivers consistent performance across a range of operating conditions and applications.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess