Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Utilized IC / Part SPC57
Mounting Type Fixed
Contents Board(s)
Base Product Number SPC57
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1341678-SPC57EMEMU
Ultra Librarian 3D Model Ultra Librarian SPC57EMEMU CAD Model

Description

Introducing the SPC57EMEMU from STMicroelectronics

The SPC57EMEMU is a high-performance, advanced emulation tool designed by STMicroelectronics for the development and testing of automotive applications. This sophisticated product is tailored specifically for engineers working with the SPC57 E-line of automotive microcontrollers, providing a seamless and efficient environment for software debugging and system validation.

Key Features

  • Full System Emulation: The SPC57EMEMU supports full emulation of the SPC57 E-line MCUs, allowing developers to thoroughly test their applications in a controlled environment before deployment.
  • Real-Time Debugging: With real-time debugging capabilities, developers can interact with their application as it runs, setting breakpoints, stepping through code, and inspecting memory and processor registers.
  • Advanced Breakpoint Management: The device comes with complex breakpoint features which include setting conditional breakpoints and monitoring specific events within the MCU, thereby enhancing the debugging process.
  • High-Speed Connectivity: Equipped with high-speed USB and Ethernet connections, the SPC57EMEMU ensures fast data transfer rates and efficient communication with the host computer.
  • Compatibility with Industry-Standard Software: The emulation tool is compatible with a wide range of industry-standard software development environments, making it a versatile choice for developers already familiar with these tools.

Applications

Designed for automotive applications, the SPC57EMEMU is ideal for a variety of use cases within the automotive industry, including:

  • Engine control units (ECUs)
  • Transmission control modules
  • Brake control systems
  • Advanced driver-assistance systems (ADAS)

Technical Support and Documentation

STMicroelectronics provides extensive technical support and documentation for the SPC57EMEMU. Developers can access a comprehensive set of resources, including datasheets, user manuals, application notes, and software libraries, to facilitate the development process and maximize the potential of the SPC57 E-line microcontrollers.

In summary, the SPC57EMEMU from STMicroelectronics is a powerful and versatile emulation tool that is an essential asset for automotive developers looking to streamline their workflow and ensure the reliability and performance of their applications.

You May Also Be Interested in

NXP / Nexperia
EVAL BOARD I.MX 8M MINI BT 5.1
Need more? Email Us
ECAD model for 8MMINILPD4-EVKB
Infineon Technologies
S6E2HG EVAL BRD / S6E2HG FM4 ARM® Cortex®-M4F MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for FM4-120L-S6E2HG
STMicroelectronics
STM32 NUCLEO-144 DEVELOPMENT BOA
Need more? Email Us
ECAD model for NUCLEO-H745ZI-Q
Microchip Technology
MPLAB EVAL BRD / MPLAB® PIC® MCU 8-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for DV164036
Silicon Labs
DEV KIT FOR F124/F125/F126/F127
Need more? Email Us
ECAD model for C8051F124DK-B
SparkFun Electronics
TEENSY 3.2 K20 EVAL BRD / K20 Teensy 3.2 Kinetis ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for DEV-13736
Analog Devices Inc.
ADUCM3027/ADUCM3029 EVAL BRD / ADuCM3027, ADuCM3029 - ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for EVAL-ADICUP3029
Silicon Labs
DAUGHTER CARD TOOLSTCK C8051F327 / C8051F326/C8051F327 Microcontroller Daughter Card
Need more? Email Us
ECAD model for TOOLSTICK327DC
NXP / Nexperia
BOARD EVAL FOR LPC93X MCU FAMILY
Need more? Email Us
ECAD model for MCB900

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention