EN
  • EN
  • DE

LT1127CN#PBF

Part No LT1127CN#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 65MHZ 14DIP / Op Amp Quad Low Noise Amplifier ±22V 14-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 4
SR - Slew Rate 11 V/μs
GBP - Gain Bandwidth Product 65MHz
Current - Input Bias 8nA
Voltage - Input Offset 30μV
Operating Supply Current 2.6mA
Dual Supply Voltage (±) ±4 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Win Source Part Number 780240-LT1127CN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1127
Introduction Date January 10, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1127CN#PBF CAD Model

Description

The LT1127CN#PBF is a precision, dual low noise operational amplifier from Linear Technology, designed to cater to the demand for high-quality signal conditioning in a variety of applications. Its robust design ensures exceptional sound quality and signal fidelity, making it an ideal choice for audio equipment, test equipment, and other sensitive instrumentation where low noise and high performance are critical.

Key Features

  • Low Noise Performance: The LT1127CN#PBF boasts an ultra-low noise figure, which minimizes background noise and enhances signal clarity.
  • High Gain Bandwidth Product: With a high gain bandwidth product, this op-amp is capable of maintaining its performance over a wide range of frequencies, making it versatile for various applications.
  • Dual Amplifier Design: The dual amplifier configuration allows for more complex signal processing tasks within a single chip, saving on space and cost.
  • Stable with Capacitive Loads: The design of the LT1127CN#PBF ensures stability even when driving capacitive loads, which is essential for maintaining signal integrity.
  • Precision Specifications: Precision offset voltage and drift specifications ensure that the amplifier maintains its accuracy over time and temperature variations.

Applications

The LT1127CN#PBF is highly versatile and can be used in a variety of applications, including:

  • Professional Audio Equipment
  • High-Quality Test Instrumentation
  • Active Filters
  • Fast Amplifiers
  • Data Acquisition Systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1127CN#PBF is no exception. It is manufactured to the highest standards to ensure reliability and longevity in even the most demanding environments.

Product Package

The LT1127CN#PBF comes in a PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting, providing a secure and reliable connection for PCB applications.

Whether you're designing high-end audio equipment or precision measurement tools, the LT1127CN#PBF from Linear Technology offers the performance and reliability you need to deliver top-notch results.

You May Also Be Interested in

Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess